location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 4000-C4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 4000-C4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C511031CX
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 4000-C4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - A2 (420 x 594 mm)
  • - USB port Ethernet LAN
More>>>
Printing
Print head nozzles
180 x 8-colours
Colour printing technology
Epson Micro Piezo Drop-on-demand inkjet technology
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
8
Print speed (normal quality)
8-colour mode: Up to 13.3m2/h; 2x4 colour mode: Up to 20.9m2/h
Print cartridge volume (metric)
110&220ml
Scanning
Scan file formats
PDF, TIFF
Input & output capacity
Total output capacity
250 sheets
Paper handling
Paper handling
Single roll, High capacity paper tray with automatic sheet
Maximum length of sheet media
610 mm
Standard media sizes
A4, LTR, B4, A3, A3+, A2, US-C
Media types supported
Matte paper, Photo paper
Maximum print size *
A2 (420 x 594 mm)
Maximum media width
431.8mm
Media handling
Roll, Sheets
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
32 MB
Country of origin
Japan
Power
Power consumption (active)
59 W
Power consumption (standby)
21 W
Power consumption (typical)
59 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98/NT4.0/2000/ME/XP Macintosh 8.6.1or later Macintosh OS X 10.1.3 or later
Weight & dimensions
Dimensions (WxDxH)
848 x 1105 x 354 mm
Weight
38 kg
Packaging data
Package width
800 mm
Package depth
975 mm
Package height
500 mm
Package weight
52 kg
Bundled software
GrayBalancer software
Other features
Compatible ink types, supplies
8-Colour (C/LC/M/LM/Y/LK/PK/MK) UltraChrome Inks
Print speed (colour, normal quality, A4/US Letter)
1.1 ppm
Technical features
Uni-directional and Bi-directional
Logistics data
Products per pallet
3 pc(s)
Quantity per pack
1 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
164 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
3 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
166 cm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 12:03:57
Uk has collected 3 expert reviews for Epson Stylus Pro 4000-C4 and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
photo-i.co.uk
Updated:
2015-06-27 12:03:57
Before you get engrossed in this review, I should point out that the Pro 4000 is a lot bigger than you might expect. The two delivery men had considerable difficulty in manoeuvring the box through the front door (my door isn’t small either) the print...
Good Excellent photographic print quality, UltraChrome inks for longer lasting prints, Ink and Media costs are less than conventional chemistry photographs (using Epsons Media Calculator as my reference point), Price (£1495 vat )...
Bad Takes too much desk space, Manual sheet feed, Noisy, No gloss optimizer...
Bottom line Just about two years ago I reviewed the popular Epson Stylus Pro 2100 (2200) printer, I loved the print quality and the general handling of the printer. Two years down the line I am still using the 2100 and the quality is as good today as it was when I...
0%