location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M127fw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M127fw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ183A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111427748 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 388130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 00:11:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Feb 2017
Product end of life date
Bullet Points HP LaserJet Pro MFP M127fw
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 9.1 kg
More>>>
Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
9.5 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Scan speed (colour)
5 ppm
Scan speed (black)
7 ppm
Image formats supported
BMP, JPEG, JPG, PNG, RAW, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
8000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCLmS, PCLm
All-In-One-multitasking
Yes
Optional functions
Digital sender
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Paper input type
Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Manual feeder
Yes
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209 x 349 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Postcard, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL, C5, B5, Com-10, 7 3/4
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Network
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
WEP, WPA
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (scanning)
48 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
7.62 cm (3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
480 W
Power consumption (PowerSave)
1.1 W
Power consumption (printing)
480 W
Power consumption (copying)
186 W
Power consumption (ready)
4.5 W
Power consumption (sleep)
1.1 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.633 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows XP, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2012, Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 32.5 °C
Certificates
Certification
CISPR 22:2008/EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2008, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 5, GB9254-2008, GB17625.1-2003, EMC Directive 2004/108/EC (Europe), other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Blue Angel
Doesn't contain
Mercury
Weight & dimensions
Width
420 mm
Depth
365 mm
Height
309 mm
Weight
9.1 kg
Packaging data
Package width
497 mm
Package depth
398 mm
Package height
350 mm
Package weight
11.5 kg
Packaging content
Cables included
AC, Phone
Manual
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Windows: HP Installer/Uninstaller, HP PCLmS print driver, HP WIA Scan Driver, HP TWAIN Scan Driver, HP Scan, HP Fax Setup Wizard, HP Send Fax, Status Alerts, HP Update, DXP; Mac: HP Installer/Uninstaller, HP PCLmS driver, HP Scan, HP Setup Assistant, HP Fax Print Driver, HP Utility, HP Alerts, HP Firmware Updater
Logistics data
Harmonized System (HS) code
8443310000
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Recommended system requirements
Windows 10 (32-bit/64-bit), Windows 8 (32-bit/64-bit), Windows 7 (32-bit/64-bit), Windows Vista (32-bit/64-bit), Windows XP (32-bit) (SP2 or higher); 200 MB hard disk space required (CD and Web Package); 400 MB hard disk space required; 512 MB RAM installed; CD-ROM/DVD or Internet; USB or Network port
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:24:53
Uk has collected 6 expert reviews for HP LaserJet Pro MFP M127fw and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 20:24:53
Unfortunately, the controls can be difficult to use. It takes a while to learn the icons and feel your way around the fax and copy menus, and not all of the options are intuitive. Graphics on photocopies were too dark, but instead of making a simple brigh...
Bottom line A good mono MFP, but it's not perfect and its print costs are too high...
60%
pcmag.com
Updated:
2016-11-14 20:24:53
Much like the Editors' Choice Samsung Multifunction Xpress M2875FW$239.99 at Amazon, the HP LaserJet Pro MFP M127fw ($259.99) is small enough to use as a personal monochrome laser multifunction printer (MFP) for light-duty print needs, but also capable e...
Good Prints, scans, faxes, and copies. Automatic document feeder. Ethernet. Wi-Fi. Wireless Direct.
Bad No duplexer (for two-sided printing). Only 150-sheet capacity with no additional paper handling options...
Bottom line The HP LaserJet Pro MFP M127fw monochrome laser can serve nicely either as a personal multifunction printer or as a shared printer for a micro or small office...
70%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)