location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 250ci Laser A3 9600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250ci
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102JZ3NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TASKalfa 250ci Laser A3 9600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - A3 25 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor PowerPC 750FL 600 MHz
  • - 106 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Print speed (black, normal quality, A3)
13 ppm
Print speed (colour, normal quality, A3)
13 ppm
Warm-up time
30 s
Time to first page (black, normal)
6.2 s
Time to first page (colour, normal)
8.1 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
25 cpm
Maximum number of copies
999 copies
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Image formats supported
TIF
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
12 MB
Auto-redialing
Yes
Fax speed (A4)
2 sec/page
Auto reduction
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Input & output capacity
Maximum input capacity
4100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Multi-Purpose Tray media weight
60–220
Media weight (tray 1)
60–163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Internal storage capacity
80 GB
Card reader integrated
Yes
Internal memory *
2048 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
750FL
Processor frequency
600 MHz
Sound pressure level (printing)
65.5 dB
Sound power level (standby)
56.9 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
860 W
Power consumption (PowerSave)
19 W
Power consumption (standby)
160 W
Certificates
Certification
GS, TÜV, CE
Weight & dimensions
Weight
106 kg
Other features
Standard input trays
2
Networking features
10-Base-T/100Base-TX
Dimensions (WxDxH)
605 x 680 x 745 mm
Network ready
Yes
Power requirements
AC 220 V – 240 V, 50/60 Hz
Compatible operating systems
Windows, Mac OS X 10.2+, UNIX, LINUX
Emulations
PCL 6, Postscript 3 (KPDL3), XPS Direct print, PDF Direct print
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 04:03:00
Uk has collected 1 expert review for KYOCERA TASKalfa 250ci Laser A3 9600 x 600 DPI 25 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2011-09-15 04:03:00
A quick, good looking and very functional range of network multifunction printers, the TASKalfa family leads on low cost of ownership and ease of use. A colour touchscreen gives easy access to a wide range of printing, scanning and copying features, a...
0%
Brand Image Product code Product Stock Price from
KYOCERA TASKalfa 500ci Laser A3 9600 x 600 DPI 50 ppm KYOCERA TASKalfa 500ci Laser A3 9600 x 600 DPI 50 ppm
(show image)
1102H73NL0 500ci 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TASKalfa 400ci Laser A3 9600 x 600 DPI 40 ppm KYOCERA TASKalfa 400ci Laser A3 9600 x 600 DPI 40 ppm
(show image)
1102JV3NL0 400ci 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TASKalfa 300ci Laser A3 9600 x 600 DPI 30 ppm KYOCERA TASKalfa 300ci Laser A3 9600 x 600 DPI 30 ppm
(show image)
1102JX3NL0 300ci 0.00
(excl. VAT)
0 (incl. VAT)