location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Coffee maker HD7546/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coffee maker HD7546/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7546/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103644514
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2025 11:03:45
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Viva Coffee maker HD7546/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Drip coffee maker 1.2 L
  • - Ground coffee
  • - 10 cups
  • - Coffee making
  • - 1000 W
  • - Metallic, White
More>>>
Performance
Reservoir for brewed coffee *
Jug
Capacity in cups *
10 cups
Maximum operating pressure
0 bar
Built-in grinder *
No
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.2 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Country of origin
China
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Housing material
Metal
Control type *
Buttons
Built-in display *
No
Water level indicator
Yes
Product colour *
Metallic, White
Non-slip feet
Yes
Cord storage
Yes
Cord length
0.88 m
Illuminated on/off switch
Yes
Ergonomics
Reservoir for brewed coffee material
Stainless steel
Detachable swing filter
Yes
Power
Power *
1000 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Power consumption (max)
1000 W
Auto power off
Yes
Weight & dimensions
Width
221 mm
Depth
255 mm
Height
370 mm
Weight
2.03 kg
Packaging data
Package weight
4.56 kg
Other features
Dishwasher proof
Yes
Brewing time for full capacity
10 min
Brewing time
10 min
Jug
Yes
Product dimensions (WxHxD)
221 x 255 x 370 mm
Water tank material
Plastic
Country Distributor
Deutschland 1 distributor(s)