location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B721dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B721dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45487002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713059530
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI B721dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED
  • - 1200 x 1200 DPI
  • - A4 47 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 1 Total input capacity: 530 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:54:50
Uk has collected 2 expert reviews for OKI B721dn 1200 x 1200 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2013-11-13 21:54:50
The OKI B721dn , a workhorse mono laser-class printer geared to mid-sized workgroups, has a voluminous monthly duty cycle and a copious standard and optional paper capacity. Although it matched the speed of its faster-rated sibling, the OKI B731dn , in ou...
Bottom line The OKI B721dn is a workhorse monochrome laser printer capable of anchoring a mid-sized workgroup, though it's a little slow for its price and rated speed...
60%
crn.com
Updated:
2014-12-12 06:01:15
The B721/B731 printers from OKI Data Americas are intended for small workgroups that do a lot of printing. These laser-quality PostScript network printers are rated at up to 280,000 pages a month and can crank out a small mountain of paper by the time the...
0%
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)