location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series Blu-ray Disc/ DVD player BDP7750/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu-ray Disc/ DVD player BDP7750/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP7750/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871258169449 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 7000 series Blu-ray Disc/ DVD player BDP7750/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Video formats supported: ASF, AVI, DIVX, FLV, M2TS, MKV, MOV, MP4, MPEG, MPG, WMV
  • - Audio formats supported: AAC, MP3, OGG, PCM, WAV, WMA
  • - Dolby TrueHD, DTS-HD Master Audio
  • - Video upscaling
  • - 3D
  • - Wi-Fi
More>>>
Video
HD type
Full HD
Supported video modes
1080i, 1080p, 720p
Video upscaling *
Yes
Video recording
Yes
Deep colour support
Yes
Noise reduction
Yes
2D-3D converter
Yes
x.v.Color support
Yes
Smart TV
Yes
Audio
Audio decoders *
Dolby TrueHD, DTS-HD Master Audio
Audio output channels
5.1 channels
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
ASF, AVI, DIVX, FLV, M2TS, MKV, MOV, MP4, MPEG, MPG, WMV
Audio formats supported
AAC, MP3, OGG, PCM, WAV, WMA
Image formats supported
GIF, JPEG XR, JPG, PNG
Ports & interfaces
USB 2.0 ports quantity *
1
Digital audio optical out *
1
Audio (L/R) out
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Technical details
3D *
Yes
Product colour
Black
DVD region code *
2
Blu-ray region code
B
Firmware upgradeable
Yes
Gross weight of outer carton
2.328 kg
Height (cm) outer carton
8.7 cm
Length (cm) outer carton
49 cm
Technical details
Net weight of outer carton
1.818 kg
Progressive scan
Yes
Languages support
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Slovak, Swedish, Turkish
Power
20 W
Quantity
1
Packaging net weight
1.818 kg
Packaging tare weight
0.51 kg
Quantity outer carton
1 pc(s)
Package weight
2.328 kg
Tare weight outer carton
0.51 kg
Width (cm) outer carton
31 cm
HDMI
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Power
Power consumption (standby)
0.3 W
Weight & dimensions
Width
43.5 mm
Depth
230 mm
Height
4.2 mm
Weight
1.44 kg
Packaging data
Package width
490 mm
Package depth
8.7 mm
Package height
310 mm
Package weight
2.3 kg
Package dimensions (WxDxH)
490 x 87 x 310 mm
Security
Child lock
Yes
Parental control
Yes
Ergonomics
Skype
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:50:52
Uk has collected 2 expert reviews for Philips 7000 series Blu-ray Disc/ DVD player BDP7750/12 and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Brand Image Product code Product Stock Price from
Philips BDP2205/12 DVD/Blu-Ray player Black Philips BDP2205/12 DVD/Blu-Ray player Black
(show image)
BDP2205/12 BDP2205/12
Country Distributor
Deutschland 1 distributor(s)