location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR STM600 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.239 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STM600 ProSecure Web and Email Threat Management Appliance
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STM600EW-100EUS
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:28:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR STM600 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.239 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1U Firewall throughput: 239 Mbit/s
  • - 600 user(s)
  • - Wired
More>>>
Data transmission
Firewall throughput *
0.239 Gbit/s
Network
Number of users
600 user(s)
Protocols
Management protocols
SNMP
Supported network protocols
HTTP, HTTPS, FTP
Management features
LED indicators
Yes
Ports & interfaces
Connectivity technology
Wired
Design
Form factor
1U
Certificates
Certification
CE, FCC 15 A, VCCI A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
426 x 500 x 44.4 mm
Weight
8.2 kg
Other features
Interface
RJ-45
Power requirements
100-240V AC/50-60Hz
Firewall throughput
239 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:56:05
Uk has collected 2 expert reviews for NETGEAR STM600 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.239 Gbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 00:56:05
Product Code: STM600EW-100EUS The Netgear ProSecure STM600 security appliance takes on small-to-midsize business stalwarts such as Fortinet and Barracuda by including antispam, antimalware, and web content filtering in a single unit that offers easy...
Bottom line By making a serious attempt to match the web security needs of small businesses, Netgear has created a product that sits between the relatively spare feature set of the UTM firewall and the expensive depth of enterprise-class web security gateways. Th...
80%
goodgearguide.com.au
Updated:
2011-11-05 15:33:36
Page: 1 2 3 next > The Netgear ProSecure STM600 security appliance takes on small-to-midsize business stalwarts such as Fortinet and Barracuda by including antispam, antimalware, and web content filtering in a single unit that offers easy deployment and budget-preserving pricing.We tested the Netgear ProSecure STM600, the high-end appliance Netgear started shipping in November, and found that it does an adequate job of blocking what you don't want, while making a minimal intrusion into your...
Good Good web interface...
Bad Doesn’t match the feature set and flexibility of some high-end web security gateways...
Bottom line By making a serious attempt to match the web security needs of small businesses, Netgear has created a product that sits between the relatively spare feature set of the UTM firewall and the expensive depth of enterprise-class web security gateways. Th...
80%
Brand Image Product code Product Stock Price from
NETGEAR STM150 hardware firewall 1U 0.043 Gbit/s NETGEAR STM150 hardware firewall 1U 0.043 Gbit/s
(show image)
STM150-100EUS STM150 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR STM150 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.043 Gbit/s NETGEAR STM150 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.043 Gbit/s
(show image)
STM150EW-100EUS STM150 ProSecure Web and Email Threat Management Appliance 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s
(show image)
STM300EW-100EUS STM300 ProSecure Web and Email Threat Management Appliance 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR STM600 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.239 Gbit/s NETGEAR STM600 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.239 Gbit/s
(show image)
STM600-100EUS STM600 ProSecure Web and Email Threat Management Appliance 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s
(show image)
STM300-100EUS STM300 ProSecure Web and Email Threat Management Appliance 0.00
(excl. VAT)
0 (incl. VAT)