location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S042537 photo paper A3 Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13S042537
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042537
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946529424
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:25:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S042537 photo paper A3 Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A3
  • - Finish type: Gloss
  • - 50 sheets
More>>>
Features
Paper size
A3
Finish type *
Gloss
Sheets per pack
50 sheets
Compatible products
WorkForce WF-7110DTW WorkForce WF-3620DWF WorkForce WF-2750DWF WorkForce WF-2010W WorkForce WF-100W WorkForce Pro WF-C5790DWF Series WorkForce Pro WF-C5790DWF Expression Premium XP-900 Expression Premium XP-630 Expression Premium XP-610 Expression Premium XP-6000 Expression Premium XP-530 Expression Photo HD XP-15000 Expression Home XP-342 Expression Home XP-332 Expression Home XP-245 Expression Home XP-235 Epson Stylus Photo 2100 Epson Stylus Photo 1500W Epson Stylus Photo 1400 Epson Expression Premium XP-600 Epson Expression Home XP-405WH Epson Expression Home XP-405 Epson Expression Home XP-402 Epson Expression Home XP-305 Epson Expression Home XP-302 Epson Expression Home XP-202 Epson Expression Home XP-102
Packaging data
Quantity per pack
1 pc(s)
Package width
310 mm
Package depth
430 mm
Packaging data
Package height
20 mm
Package weight
1.69 kg
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
42 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
42 cm
Products per pallet
200 pc(s)
Products per pallet (UK)
108 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Master (outer) case width
342 mm
Master (outer) case length
451 mm
Master (outer) case height
216 mm
Products per master (outer) case
5 pc(s)
Other features
Country of origin
Japan
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)