location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Paper Glossy - 10x15cm - 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Paper Glossy - 10x15cm - 500 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042549
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946529516
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:37:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Photo Paper Glossy - 10x15cm - 500 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 g/m²
  • - Finish type: Gloss
  • - 500 sheets
More>>>
Features
Finish type *
Gloss
Media weight *
200 g/m²
Sheets per pack
500 sheets
Compatible products
- WorkForce WF-7610DWF - WorkForce WF-7110DTW - WorkForce WF-3620DWF - WorkForce WF-2750DWF - WorkForce WF-2010W - WorkForce WF-100W - WorkForce Pro WF-C5790DWF - Expression Premium XP-900 - Expression Premium XP-630 - Expression Premium XP-610 - Expression Premium XP-6000 - Expression Premium XP-530 - Expression Photo HD XP-15000 - Expression Home XP-425 - Expression Home XP-342 - Expression Home XP-332 - Expression Home XP-245 - Expression Home XP-235 - Epson Stylus Photo 2100 - Epson Stylus Photo 1500W - Epson Stylus Photo 1400 - Epson Expression Premium XP-600 - Epson Expression Home XP-405WH - Epson Expression Home XP-405 - Epson Expression Home XP-402 - Epson Expression Home XP-305 - Epson Expression Home XP-302 - Epson Expression Home XP-202 - Epson Expression Home XP-102
Weight & dimensions
Width
100 mm
Height
150 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
65 mm
Package depth
210 mm
Package height
160 mm
Package weight
1.73 kg
Logistics data
Harmonized System (HS) code
37032000
Master (outer) case width
227 mm
Master (outer) case length
332 mm
Master (outer) case height
150 mm
Products per master (outer) case
4 pc(s)
Minimum order quantity
20 pc(s)
Other features
Country of origin
Japan
Country Distributor
Nederland 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)