location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation 4200D NAS Mini Tower Intel Atom® D2550 2 GB DDR3 0 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation 4200D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS4200D-EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4981254016152
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo TeraStation 4200D NAS Mini Tower Intel Atom® D2550 2 GB DDR3 0 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Mini Tower Black
  • - Number of storage drives supported: 2 HDD
  • - Intel Atom® D2550 1.86 GHz
  • - 2 DDR3
  • - Ethernet LAN iSCSI support
  • - Cooling type: Active
More>>>
Storage
Storage drive capacity *
0 GB
Storage drive interface *
Serial ATA II
Maximum supported storage capacity
8 TB
RAID support *
Yes
RAID levels
0, 1, JBOD
Hot-swap drive bays
Yes
Storage drives installed *
No
Total installed storage capacity *
0 TB
Number of storage drives supported *
2
Installed storage drive type *
No
Supported storage drive types *
HDD
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D2550
Processor frequency *
1.86 GHz
Processor cores
2
Processor threads
4
Processor cache
1 MB
L2 cache
1 MB
Bus type
DMI
ECC supported by processor
No
Physical Address Extension (PAE)
36 bit
Processor cache type
L2
Processor code
SR0VY
Processor codename
Cedarview
Processor lithography
32 nm
Processor operating modes
64-bit
Processor package size
22 X 22 mm
Processor socket
BGA 559
Stepping
B3
Tjunction
100 C
Thermal Design Power (TDP)
10 W
Maximum internal memory supported by processor
4 GB
Memory bandwidth supported by processor (max)
6.4 GB/s
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
No
DHCP server
No
iSCSI support
Yes
Supported network protocols
TCP/IP
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Serial ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Graphics
On-board graphics card base frequency
640 MHz
Number of displays supported (on-board graphics)
2
Design
Chassis type *
Mini Tower
Cooling type *
Active
Product colour
Black
Built-in display
Yes
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Web-based management
Yes
Powerful backup NovaBACKUP Professional
Yes
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Power
Power supply location
Built-in
Power consumption (typical)
86 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
170 mm
Depth *
230 mm
Height *
170 mm
Weight
3.15 kg
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
No
Intel 64
Yes
Intel Dual Display Capable Technology
Yes
Intel Virtualization Technology (VT-x)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Maximum number of PCI Express lanes
4
Physical Address Extension (PAE)
Yes
Memory channels supported by processor
Single
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Other features
Processor ARK ID
65470
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)