location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Edge Touring 6.6 cm (2.6") White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge Touring
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01163-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0753759108472 show
Category:
Small computers which attach to bicycles and provide information such as distance cycled.
Bicycle Computers Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 14:01:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:34
Uk has collected 5 expert reviews for Garmin Edge Touring 6.6 cm (2.6") White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
telegraph.co.uk
Updated:
2015-01-10 09:31:33
Garmin's range of GPS bike computers is so big that it's difficult to decide which one suits you best until you've tried them all. Luckily, we have: the Edge 200 tracks where you've been and how fast you were going, it's the cheapest model and will get...
80%
dcrainmaker.com
Updated:
2015-01-10 09:31:34
I had a chance to spend time with the product team last April and give them a bunch of feedback on it based on the early stages of development.I'll dive into some hands-on time here in a moment, but it's probably useful to point out that if you're looking...
0%
Country Distributor
Deutschland 1 distributor(s)