location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SG 3110SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG 3110SFNw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG 3110SFNW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311866616
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SG 3110SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 3600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 29 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 15.3 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Print speed (ISO/IEC 24734) mono
12 ipm
Print speed (ISO/IEC 24734) colour
12 ipm
Warm-up time
35 s
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
7 s
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 (210 x 297)
Scan to
E-mail, TWAIN
Scan drivers
TWAIN
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax broadcasting
90 locations
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, RPCS
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
C5, C6, DL, Monarch
Borderless printing media sizes
Legal, Letter
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Mobile printing technologies
Not supported
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Design
Product colour *
Black, White
Market positioning *
Home & office
Power
Power consumption (average operating)
54 W
Power consumption (PowerSave)
4.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2008
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
399 mm
Depth
436.5 mm
Height
329.5 mm
Weight
15.3 kg
Packaging content
Drivers included
Yes
Other features
Fax compatibility
ITU-T G3
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 06:23:08
Uk has collected 13 expert reviews for Ricoh Aficio SG 3110SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
digitalversus.com
Updated:
2015-01-10 06:23:07
The Aficio SG 3110SFNw is a multifunction printer that, like most of Ricoh's products, are aimed at businesses rather than consumers. Designed for companies with intensive printing needs of up to 10,000 pages per month, this model from the GELJET series u...
Good Cost per page: 4.3 pence...
Bad Mediocre print quality, Terrible photo prints, No duplex, Unintuitive, Piercingly loud printing noise may bother neighbours in an open space office, No mobile printing, No PostScript, No Linux compatibility, No Windows 8 compatibility...
Bottom line The Ricoh Aficio SG 3110SFNw just piles one shortcoming on top of another. It isn't very user-friendly, it's unintuitive, it has mediocre print quality, it's noisy, it doesn't do duplex... You get the picture. The only real upside is its competitive ink c...
40%
alphr.com
Updated:
2015-06-26 17:32:01
Ricoh's Aficio gel printers are designed to offer a low-cost, environmentally friendly alternative to small-business colour lasers. As part of a complete range refresh, the new SG 3110DNw takes over from three older GX models and adds wireless to the mix...
Bottom line Low colour print costs, but that's the only redeeming feature of this disappointing, slow gel printer...
33%
pcmag.com
Updated:
2015-01-10 06:23:07
Basically the multifunction version of the Editors' Choice Ricoh Aficio SG 3110DNw%displayPrice% at %seller%, the Ricoh Aficio SG 3110SFNw%displayPrice% at %seller% starts out with excellent printing credentials. It also adds the ability to scan to and fa...
Good Fast. Prints from and scans to PC. Standalone copier and fax. Duplexer. Ethernet. Wi-Fi. Automatic document feeder.
Bad No Wi-Fi Direct...
Bottom line The Ricoh Aficio SG 3110SFNw can print, scan, copy, and fax, with paper handling and speed suitable for heavy-duty printing in a micro or small office...
80%
pcmag.com
Updated:
2015-06-26 17:32:01
The Ricoh Aficio SG 3110DNw%displayPrice% at %seller% is an inkjet printer for people whose first thought is to look for a low-end color laser. Like a growing number of other inkjets—including the HP Officejet Pro 251dw Printer%displayPrice% at %seller% a...
Good Fast. Personal printer size, but with good enough paper handling for a small office. Duplexer. Ethernet. Wi-Fi.
Bad No Wi-Fi Direct support...
Bottom line The Ricoh Aficio SG 3110DNw is small enough to serve as a personal inkjet printer, but delivers speed and paper handling suitable for heavy-duty printing in a micro or small office...
80%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)