location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 121 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
121
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ025C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758406625 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY 121 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 7 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 512 MB
  • - 7.98 kg
More>>>
Printing designed to fit your life

Add elegance to any room with an innovative e-all-in-one that's so sleek, you'll be proud to show it off.
See them only when you need them—paper trays extend and retract so your printer maintains its sleek style.
Avoid interrupting conversations, disrupting quiet time, or disturbing the house, with a whisper-quiet printer.
Charge your iPhone® from the easy-access front USB port optimized to power your smartphone.

Standout versatility to help you shine

Scan, copy, and access the web[2]—plus print lab-quality, fade-resistant[5] photos perfect for framing.
Scan straight to your email account.[3] Preview your scans with the convenient see-through lid.
Tap and swipe to browse through a library of free apps, using the 4.33-inch (10.99 cm) color touchscreen.[2]
Automatically print two-sided documents. Save on supplies with high-capacity inks and HP Value Packs.[6]

Wireless printing[4] and connectivity—on the go[1]

HP ePrint—now print from your smartphone or tablet from virtually anywhere.[1]
Charge your iPhone® while you print.
Quickly connect to print wirelessly[9] and share your printer with other wireless-enabled PCs.[4]
Download free apps from HP and partners to create, share, and print puzzles, coloring pages, and more.[11]

Designed with the environment in mind

Reduce your environmental impact with a low halogen printer.[12]
Consume up to 50% less paper, using automatic two-sided printing.
Save energy, using an e-all-in-one that is ENERGY STAR® qualified.
Get free, easy cartridge recycling through HP Planet Partners.[13]

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Print speed (colour, draft quality, A4/US Letter)
23 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
3.5 cpm
Copy speed (black, draft, A4)
28 cpm
Copy speed (colour, draft, A4)
23 cpm
Maximum number of copies
50 copies
Copier resize
50 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 300 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
80 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity
80 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
6 3/4, 10, C5, C6, DL, Monarch
Paper handling
Borderless printing media sizes
A4
Paper tray media weight
75 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Card reader integrated
Yes
Internal memory *
512 MB
Compatible memory cards
MS Duo, SD
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
11 cm (4.33")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
26 W
Power consumption (average operating)
23 W
Power consumption (copying)
26 W
Power consumption (standby)
7.1 W
Power consumption (sleep)
3.5 W
Power consumption (off)
0.53 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP SureSupply
Yes
HP Software provided
HP Photo Creations
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
429 mm
Depth
336 mm
Height
110 mm
Weight
7.98 kg
Packaging data
Package width
495 mm
Package depth
467 mm
Package height
157 mm
Package weight
9.3 kg
Packaging content
Cables included
USB