location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre 13 -3000ed Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Brown, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-3000ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7G33EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:52:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Spectre 13 -3000ed Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Brown, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Brown, Silver
  • - Intel® Core™ i7 i7-4500U 1.8 GHz Processor cores: 2
  • - Touchscreen 33.8 cm (13.3") 2560 x 1440 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 4400
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 8.1 64-bit
More>>>
Design
Product type *
Laptop
Product colour *
Brown, Silver
Form factor *
Clamshell
Housing material
Aluminium
Country of origin
China
Display
Touchscreen type
Capacitive
Display diagonal *
33.8 cm (13.3")
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
Display number of colours
16.78 million colours
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4500U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1.8 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
HDD capacity
0 GB
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Front camera resolution
1920 x 1080 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
WWAN
Not installed
Data network
Not supported
4G WiMAX
No
4G LTE
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Thunderbolt technology
No
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Combo headphone/mic port
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Keyboard layout
QWERTY
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR16Z
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75460
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
DC-in jack
Yes
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
324 mm
Depth
22 mm
Height
15 mm
Weight *
1.48 kg
Packaging data
Package width
390 mm
Package depth
130 mm
Package height
345 mm
Package weight
3.23 kg
Packaging content
AC adapter included *
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
LightScribe
No
Disc types supported
No
Maximum internal memory (64-bit)
8 GB
TV tuner integrated
No
64-bit computing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-02-06 02:03:11
Uk has collected 60 expert reviews for HP Spectre 13 -3000ed Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Brown, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
reviewed.com
Updated:
2014-02-06 02:03:11
Is it wrong to have high hopes for a laptop just because it looks good? That's the predicament I found myself in upon receiving HP's ultrabook, the Spectre 13 (MSRP $999.99). I had never seen a "truffle brown" colored laptop before, which is a shame beca...
Bottom line Almost, but not quite The HP Spectre 13 has the looks, it has the feel, and it even has a killer app in Adobe Lightroom 5, but still can't compete with ultra-portable laptops from Apple and Samsung. Why? Performance. For an ultrabook that has simila...
73%
gadgetguy.com.au
Updated:
2014-04-30 01:54:43
HP has already had a few machines out in 2014 for us to look at, and here we are with a new Ultrabook, promising good looks, good speed, and a screen that goes above and beyond the typical trend for current thin and lights. A new Ultrabook for a new...
Good Beautiful screen. hell, it's an amazeballs touchscreen (though the viewing angles can be a little weird); Massive trackpad; Great keyboard; Attractive and sturdy;...
Bad Computer can get a little noisy when the fan decides to spin up; No 802.11ac WiFi;...
Bottom line HP's 2014 Spectre is an impressive return to the fore, with an Ultrabook that isn't just another clone.While most thin and light machines generally follow the same pattern and design, the Spectre is different, taking the Intel specification and not just i...
90%
pcadvisor.co.uk
Updated:
2014-06-21 09:51:48
Someone at HP has obviously had on their thinking cap on. The company recently released its HP Envy 17 laptop with a built-in Leap Motion sensor that allows you to control the laptop with hand gestures. The HP Spectre 13 boasts a less exotic – but probabl...
80%
expertreviews.co.uk
Updated:
2014-06-21 09:51:48
All slim laptops have to make a few compromises to save space, but the HP Spectre's ports are pared down to a bare minimum. We didn't expect an optical disc drive, but in the absence of one, it would be useful to have more than two USB ports so you can at...
Bottom line A light and attractive ultraportable let down by a clunky touchpad and high price...
60%
trustedreviews.com
Updated:
2014-06-21 09:51:48
What is the HP Spectre 13? The Spectre 13 is the latest addition to HP's range of premium notebooks, and it makes an immediate impact simply by differing from its rivals. Ease the lid open and the interior is dominated by the widest trackpad we've ever se...
Good Incredibly thin and light, High-quality screen, Great performance...
Bad Noisy fans, Below-average battery life and battery drain, So-so keyboard and trackpad...
Bottom line The Spectre excels in several key areas. Its exterior looks and feels fantastic, the screen is excellent, and it's got the best battery life we've seen from any Windows Ultrabook. The reasonable keyboard and good trackpad make up for the misfiring Control...
80%
itproportal.com
Updated:
2014-07-03 01:46:38
Amid all the interest in hybrid tablet-laptops, the humble Ultrabook has taken a bit of a back seat. Indeed, the Spectre 13 is also available as a hybrid itself, called the Spectre 13 X2 Pro. But what we have here is the conventional 13in Ultrabook, which...
Good Decent performance for an Ultrabook, 8GB RAM and 256GB SSD, Comfortable keyboard, Reasonable price...
Bad No ultra, high, resolution screen, Lacks VGA and LAN ports...
Bottom line The HP Spectre 13 may not be an attention grabbing hybrid, but compared to other Ultrabooks it has few areas of weakness. With an Intel Haswell processor, and twice as much RAM and twice the SSD capacity of last year's standard, it ticks the major specif...
90%
wired.co.uk
Updated:
2014-07-06 01:31:00
The latest in HP's most stylish laptop range certainly looks the business. But the Spectre 13 is let down by its surprisingly sluggish performance. Chassis With its sleek, brushed metal finish and unique 'truffle brown' colouring, this Spectre certainly...
Good Gorgeous looks, solid build, good battery life...
Bad On the heavy side, sluggish processor...
Bottom line The HP Spectre 13 is a great-looking laptop with a good screen and some genuinely useful software on board for a pretty reasonable price. But it's let down by its sluggish performance, which really doesn't match its appearance. For light use, it's fine...
70%
thunderbaylive.com
Updated:
2014-08-06 06:47:29
Lisa Gade reviews the HP Spectre 13t-3000 Ultrabook. The HP Spectre 13 runs Windows 8.1 on Intel Haswell 4th generation Core CPUs. It has a 13.3″ full HD touch screen with wide color gamut and there's a 2560 x 1440 option for $70 more. The HP features a m...
0%
T3.com
Updated:
2016-10-23 01:40:41
Thin and light doesn't mean lacking in oomph – today's power laptops are the perfect blend of performance and portability and this HP Spectre has everything in spades.The 13-inch HP Spectre goes right up against the MacBook Air and other thin-and-light ul...
Good Superb design, USB-C-ness, So light...
Bad Only a Full HD display, Feels slightly flimsy, No backlit keyboard...
Bottom line What's great about the HP Spectre? Just look at it! Absolutely sublime. It's a thoroughbred laptop. For the most part the spec sheet is exemplary. When you combine the looks with the excellent performance it's an intoxicating mix that many rivals c...
100%
gadgetguy.com.au
Updated:
2016-10-23 01:40:41
Got a bad case of Apple envy, but your circumstances force you to use Windows? Well, has Hewlett Packard got something for you: the Hewlett Packard Spectre 13. Just remember to keep quiet about one or two aspects of it when boasting to your Applish friend...
Good Gorgeous styling, wonderfully thin, beautifully light weight, excellent display, good feel to keyboard...
Bad Keyboard lettering can be hard to read, USB TypeC accessories still relatively rare...
Bottom line Successfully competing with the various Macs on battery life is something to which Windows apparently doesn't lend itself. These days Apple's claiming a dozen hours of battery life for the MacBook Air, something it comes very close to actually achieving...
90%
pocket-lint.com
Updated:
2016-10-23 01:40:41
Look at the high-end, stylish Windows laptops released over the last five years and you'll see quite a lot that look a bit like a MacBook of one kind or another. The HP Spectre 13 is a concerted attempt to make something that looks about as far from a Mac...
Good Truly striking design and high-quality build, more power than you might expect, good screen...
Bad Loud fans kick in at the drop of a hat, limited connections, battery life worse than some rivals...
Bottom line Quality, quality, quality with a side order of shiny gold hot pants is the HP Spectre 13's way. Whereas other recent HP laptops have made a great impression with their price, this one wants to make its pure presence the appeal. It works, particular...
0%
pcauthority.com.au
Updated:
2016-10-23 01:40:41
Perfection is an unattainable goal, but no one mentioned this to HP. Not content with merely creating the world's thinnest laptop, it's also made it one of the loveliest Windows ultraportables to ever roll off a production line. That laptop is the Spectre...
Bottom line At this price, the HP Spectre 13 finds itself pitted against everyone's favourite ultraportable, the Dell XPS 13. And for all the Spectre 13's plus points, that buying decision boils down to one simple question: how much do you value having a laptop t...
80%
itwire.com
Updated:
2016-10-23 01:40:41
The HP Spectre 13" could well be the laptop that makes the sexiest fashion statement of all time – and it is much thinner at 10.4mm and lighter at 1.1kg than a MacBook Air (comparisons between Windows 10 and macOS are not germane here).The pizza analogy i...
Bottom line It is a remarkably well-built, thin, powerful, and sexy laptop. The omission of a touch screen, while not a deal breaker for a laptop user, is puzzling, given it has a very basic touchpad. OK, I know a touch screen would have added. 5mm to the thickness.T...
0%
itpro.co.uk
Updated:
2016-10-23 01:40:41
Perfection is an unattainable goal, but no one mentioned this to HP. Not content with merely creating the world's thinnest laptop, it's also made it one of the loveliest Windows ultraportables to ever roll off a production line. That laptop is the Spectre...
Good Superb touchpad Lightweight...
Bad Battery life No fullsize USB ports...
Bottom line The Spectre 13 is a fantastic ultraportable in its own right. Put the middling battery life to one side and it really doesn't put a foot wrong. If eye-catching design is as important to you as a great display, brilliant keyboard and solid performance...
100%
canadianreviewer.com
Updated:
2016-10-23 01:40:41
Out of the box, the HP Spectre looks and feels like a high-end machine. The thinness and lightness is truly remarkable, it feels more like a Sony VAIO than it does an HP notebook in terms of the level of detail and the materials. The Dark brown carbon fib...
0%
pcadvisor.co.uk
Updated:
2016-10-23 01:40:41
Recently HP has produced some excellent premium laptops that caught people's attention because of their surprisingly sensible prices, laptops such as the HP Envy 13 . The HP Spectre 13 has a different tactic. This is a flat-out ultra-premium laptop. It st...
Bottom line The HP Spectre 13 is desperate to appear a laptop of the future, and that comes with substantial pros and cons. Its supreme portability is quite wonderful, and while its design may polarise, it certainly is fancy. There's substance too, with a surprisingl...
80%
alphr.com
Updated:
2016-10-23 01:40:41
Perfection is an unattainable goal, but no one mentioned this to HP. Not content with merely creating the world's thinnest laptop, it's also made it one of the loveliest Windows ultraportables to ever roll off a production line. That laptop is the Spectre...
Bottom line At this price, the HP Spectre 13 finds itself pitted against everyone’s favourite ultraportable, the Dell XPS 13. And for all the Spectre 13’s plus points, that buying decision boils down to one simple question: how much do you value having a laptop that’s 118g...
80%
expertreviews.co.uk
Updated:
2016-10-23 01:40:41
This is HP's golden boy, almost literally, as the 2016 Spectre 13 looks positively gorgeous with classy shiny gold detailing on the hinge and back edge of the 13in laptop. Everything about the design is perfect, with not a single flaw to be found. The car...
Bottom line Thinner than a MacBook and elegantly designed, the HP Spectre 13 is up there with the best ultraportables. Sure, it may be a little pricey at upwards of £1,150, but it's pretty much unrivalled at the moment, with nothing Windows-based even coming close to...
100%
pcauthority.com.au
Updated:
2016-10-23 01:40:41
There's thin and light, and then there's HP Spectre thin and light. About as far removed from a backbreaking desktop replacement as it's possible to get, this distinctive ultraportable is the world's thinnest laptop. How do you earn that title? By shrin...
Bottom line The gold finish might make it look more like a clutch bag than a laptop, but there's no question the Spectre makes an impression - and that aggressive new HP logo is just the start. In the style stakes, it's the biggest threat to Apple's ultraportable cro...
80%
stuff.tv
Updated:
2016-10-23 01:40:41
There's thin and light, and then there's HP Spectre thin and light. About as far removed from a backbreaking desktop replacement as it's possible to get, this distinctive ultraportable is the world's thinnest laptop.How do you earn that title? By shrinkin...
Good Super-thin - you'll barely notice it in your bag, Power, storage, battery life - it's a petite performance champ, We could type for days on that keyboard...
Bad Touchpad trouble, So-so screen compared to the MacBook, The bling thing...
Bottom line The gold finish might make it look more like a clutch bag than a laptop, but there's no question the Spectre makes an impression - and that aggressive new HP logo is just the start. In the style stakes, it's the biggest threat to Apple's ultraportable cro...
80%
futurefive.co.nz
Updated:
2016-10-23 01:40:41
If you're beginning to wonder about a recurring theme in my recent reviews, let me start off by reassuring you that I'm a free-lance writer with no personal axe to grind, save my almost fanatical devotion to a brand named after a fruit guaranteed to keep...
0%
dailystar.co.uk
Updated:
2016-10-23 01:40:41
DSHP's latest laptop feels like it's built for Bond, which is fitting for a device that shares its name with the latest blockbuster movie.With dazzling looks and enough power to stop any evil villain taking over the world, HP's Spectre is set to transform...
Bottom line There's no doubting the Spectre is one of the best PC laptops we've tested this year.It looks stunning, has a fabulous display, tons of power and all this in a machine that is no thicker than a couple of beer mats.Sadly, with average battery life and unin...
0%
techguide.com.au
Updated:
2016-10-23 01:40:41
As the world's thinnest laptop, the HP Spectre 13.3 has really nailed it in the looks department and the good news is it has also got it where it counts under the hood as well.The device is just 10.4mm thick and weighs 1.1kg.It has a 13.3-inch (33cm) full...
Good Thinnest laptoop in the world, stunning design, powerful performance, great battery life...
Bad Small trackpad, audio volume could be better...
Bottom line The HP Spectre 13.3 is the world's thinnest laptop but the pleasant surprise for users is that it's not all about beauty. Just because it's thin doesn't mean it isn't powerful and the device delivers the brawn to go with the looks...
80%
Digitaltrends.com
Updated:
2016-10-23 01:40:41
It's no secret that laptops are getting thinner at an incredible pace. Apple's MacBook redesign shrunk the chassis to an astonishing half-inch thick, but the new HP Spectre pushes the bar even further to an unbelievable four-tenths of an inch.Usually, tha...
Good Thin, yet sturdy design, Robust forward-looking connectivity, Surprisingly good keyboard, Great screen...
Bad Core i7 performs more like a Core i5, Doesn't match the competition's battery life...
Bottom line System builders continue to sacrifice power for portability, in a trend that's concerning to those of prefer laptops with a little get-up-and-go under the hood. The HP pushes back on that decline in power by packing a competitive CPU into an expressive...
70%
gizmodo.com.au
Updated:
2016-10-23 01:40:41
HP's Spectre 13 is a mixture of innovation and repetition. Its singular obsession is a familiar one: make a laptop as thin as functionally possible. The result is a luxe machine worthy of your attention — but not necessarily your money.All images: Alex Cr...
Bottom line Overall, HP's has something great with the Spectre 13, and it's mission to pack a powerful chip in such a slim design is an admirable one. But for $2299 (for the Core i5 base model) and $2999 (for the Core i7), it's still a hard sell for most people. Even...
0%
gizmodo.com.au
Updated:
2016-10-23 01:40:41
HP's newest laptop is also its thinnest. It's the world's thinnest, actually. At only 10.4 millimetres thick, it's almost 30 per cent thinner again than the already seriously skinny Apple MacBook, and it's thinner even than most of the standalone tablets...
Good Thin design, reasonable power, Excellent keyboard, You've only got USB-C...
Bad Middling battery life, Loud internal fan, You've only got USB-C...
Bottom line Do you want the world's thinnest laptop? Then yes, obviously you should buy the $2299-plus HP Spectre. It's as simple as that — it's the current title holder, and that means a lot in a world where it takes the smartphone makers — masters of their craft —...
80%
cybershack.com.au
Updated:
2016-10-23 01:40:42
Ultra-thin devices often come with compromises. By shrinking the size of a notebook, a smartphone, or a tablet, you have to sacrifice something. This could result in a smaller number of physical connectors, in less raw power, or diminished battery life.Wi...
Good Slick design, Good keyboard and trackpad, Three USB Type-C points...
Bad Battery life on the shorter side, A little too much bezel, Fingerprint magnet...
80%
goodgearguide.com.au
Updated:
2016-10-23 01:40:42
You might not think it's possible to build a super-thin laptop without compromise. But you would be wrong.At least that's the takeaway after reviewing HP's Spectre 13.3, which offers top-notch performance and a reasonably good keyboard in a body that lays...
Good Looks stunning, Super thin, Good performance, Good keyboard, Good connectivity...
Bad Not a universal charger, Pricey...
Bottom line HP's Spectre 13.3 delivers competitive performance and a respectable keyboard, in spite of its super-svelte body...
90%
gizmodo.com.au
Updated:
2016-10-23 01:40:42
The 13.3-inch Spectre's big claim to fame here is its minuscule size and the amount of power its able to pack inside that tiny frame. Normally, as computers devolve from gargantuan machines to teeny laptops, you start seeing performance trade-offs. A proc...
0%
bit.com.au
Updated:
2016-10-23 01:40:42
Laptop manufacturers seem to be set on convincing us that undernourished appearance doesn't lead to underpowered performance – and HP has taken that to a new level with its latest laptop, the Spectre, which it's billing as the thinnest in the world. It'...
Bottom line The HP Spectre isn't for everyone. Some won't like its piston hinge or its non-touchscreen, Full HD display, while its price will put it out of the reach of others. Those looking for something similar but more affordable could consider HP's Envy 13, which...
67%
thunderbaylive.com
Updated:
2016-10-23 01:40:42
Lisa Gade compares the HP Spectre and the Dell XPS 13 Ultrabooks. Check out our video review of the HP Spectre...
0%
thunderbaylive.com
Updated:
2016-10-23 01:40:42
Lisa Gade compares the HP Spectre and the 12” MacBook. Check out our video review of the HP Spectre...
0%
thunderbaylive.com
Updated:
2016-10-23 01:40:42
Lisa Gade reviews the 2016 HP Spectre 13.3” Ultrabook. At 10.4mm (0.41”), it's currently the thinnest Intel Core Ultrabook on the market. Though it has a designer look inspired by high end cabinetmaking and jewelry, the 2.45 lb. (1.1 kg) Spectre doesn't c...
0%
liveatpc.com
Updated:
2016-11-19 01:34:37
Subpar Battery Life Incorporating a hybrid battery into its body, the Spectre 13 boasts a battery capable of lasting up to nine hours on a single charge. Sadly, that only happens when I leave the laptop idle without any programs running and even that is a...
Bottom line Designed for greatness, the Spectre 13 does hold up as a top-notch Ultrabook in terms of design but it could be a lot better performance wise...
78%
stuff.tv/my/
Updated:
2016-11-19 01:34:37
There's thin and light, and then there's HP Spectre thin and light. About as far removed from a backbreaking desktop replacement as it's possible to get, this distinctive ultraportable is the world's thinnest laptop.How do you earn that title? By shrinkin...
Good Super-thin - you'll barely notice it in your bag, Power, storage, battery life - it's a petite performance champ, We could type for days on that keyboard...
Bad Touchpad trouble, So-so screen compared to the MacBook, The bling thing...
Bottom line The gold finish might make it look more like a clutch bag than a laptop, but there's no question the Spectre makes an impression - and that aggressive new HP logo is just the start. In the style stakes, it's the biggest threat to Apple's ultraportable cro...
80%
hungrygeeks.ph
Updated:
2016-11-19 01:34:38
HP is always trying to make a laptop that will sway us from other laptops in the market. Now, you'll see that HP is clearly on the right track with their new Spectre 13.They released their newest laptop dubbed as the Spectre 13 or simply, just HP Spectre...
0%
pcauthority.com.au
Updated:
2016-12-10 01:14:31
The race is on to deliver the best Ultrabook in the world, and it's a tight battle. Dell's XPS 13, Razer's Blade, the Asus Zenbook and Apple's Macbook are all brilliant products in their own right, and now HP has released its entry into the premium Ultrab...
Bottom line "There's no denying that this is one sexy piece of hardware, but the price puts it slightly out of whack when compared to other premium Ultrabooks."...
67%
tech-boom.com
Updated:
2016-12-22 08:02:14
With the HP Spectre 13, HP intends to legitimize itself definitively as a manufacturer of high-end products. A laudable goal, already almost reached with the previous Spectre x360. The Spectre 13 goes further and proudly displays its design and builds qua...
0%
lowyat.net
Updated:
2017-01-01 01:21:48
As HP's flagship series of laptops, the Spectre lineup is a showcase of HP's prowess in making powerful yet desirable laptops. The new Spectre 13, launched earlier this year, was at the time the world's thinnest laptop – an impressive feat considering it...
Bottom line The HP Spectre 13 is an amazing laptop but it's not a product I'd see myself using for now. Hardware wise, HP got everything right: it's packed with the highest end processor, decent amount of RAM, and a good and comfortable keyboard.Having said that, we...
0%
gizmodo.co.uk
Updated:
2017-05-14 06:35:48
HP's Spectre 13 is a mixture of innovation and repetition. Its singular obsession is a familiar one: make a laptop as thin as functionally possible. The result is a luxe machine worthy of your attention — but not necessarily your money.This glossy slab of...
0%
devontechsupport.com
Updated:
2017-05-21 03:26:36
Ever since HP released the Spectre x360, the company has been clearly putting a greater emphasis on design and top-of-the-line materials. And, it's evident this philosophy has come to all of HP's machines, from the thinning Envy line to even its budget P...
Good The HP Spectre is arguably the most stylish laptop to come out this year and the closest thing to a mass-produced luxury device. The touches of gold are surprisingly tasteful, and we love the seamless inclusion of carbon fiber to save on weight and our la...
Bad Although the Spectre taps into the full power of its processor, it can't bend the law of physics to eliminate all the heat it produces. This machine gets uncomfortably hot on your lap to practically searing temperatures in certain areas, Another potential...
Bottom line The Spectre is HP's finest laptop yet, and it's clear it was engineered from the ground up from the piston hinges and specially layered batteries to the tactile keyboard. That said, we wish it could last a bit longer – even if it meant a few more millimet...
0%
ultrabookreview.com
Updated:
2017-10-05 02:00:50
The HP Specte 13t-3000 has all the right tools to tackle pretty much any other 13 inch ultrabook of the moment. And it has the more affordable price tag on its side (starts at $999, while a similar config from its direct competitors will set you back $100...
Bottom line I can't draw final conclusions on this AMD version of the Acer Swift 3 based on this sample that did not perform to the best of the platform's abilities.However, based on the few other reviews of these Raven Ridge builds available out there (one, two), th...
0%
Digitaltrends.com
Updated:
2017-10-05 02:00:51
HP's decision to take the Envy name down-market left the company with an ironic problem; it no longer had a true, dedicated premium brand. To solve this, HP has turned to a specific model of Envy and stolen its name for use with its most expensive laptop...
Good Thin and light, Excellent 1080p display, Loud, enjoyable speakers, Great touchpad, Long battery life, Affordable...
Bad Compute performance is below average, Only two USB ports and no Ethernet...
Bottom line Performance is the Spectre 13t's only problem. Though its specifications look fine on paper, they translated to below-average figures in both our compute and 3D benchmarks. Day-to-day use isn't a problem, but you'll notice the lack of grunt when editing...
60%
theaustralian.com.au
Updated:
2018-01-10 01:20:37
When is a notebook too thin? It's a question posed by the Spectre 13, which HP says is the world's thinnest notebook, at 10.4mm. It exemplifies elegant engineering, and its thin form factor is due to HP adopting compact-sized USB Type-C and Thunderbolt 3...
70%
computershopper.com
Updated:
2014-02-06 02:03:11
& Design Design has rarely been PC makers' strong suit. They've been largely more concerned with what's inside their boxes than the boxes themselves. Apple, of course, was the exception to that rule. Instead of designing its products from the inside o...
Good Control Zone touch pad reduces need to poke screen, High-quality, distinctively colored aluminum case, Gorgeous 1080p display, Quick recovery from sleep, hibernation, Good battery life...
Bad Not the quickest multimedia machine, Cramped palm rest, Tactile distinction between touch-pad zones too subtle, F functions are two-key combinations by default...
Bottom line It isn't the fastest 13.3-inch ultrabook, but the Spectre 13 is a sleek, solidly built contender with an innovative touch pad that reduces the need to swipe and tap its 1080p touch screen. Add nine-hour battery life, and it's a good value at $999...
80%
pcworld.com_techhive.com
Updated:
2014-02-06 02:03:11
HP's Spectre 13 runs Windows 8, but it doesn't contort, flip, swivel, or do any of the other impractical tricks that look so fun in advertisements. It's not a tablet strapped to a dock, or a tablet with a keyboard cover, either. It's just a regular ol' Ul...
Good Innovative Control Zone touchpad works great with Windows 8, Fabulous battery life, Very good audio...
Bad Integrated graphics will be a showstopper for some, Annoying fan, 802.11ac Wi-Fi is a $20 option...
Bottom line The HP Spectre 13 nails the fundamentals, and its innovative trackpad works great with Windows 8...
80%
notebookcheck.net
Updated:
2014-02-08 01:13:28
The HP Spectre 13-3010eg is a compact 13.3-inch subnotebook with a touchscreen and a Haswell CPU which complies with Intel's ultrabook specifications. HP's first ultrabook was released in early 2012, being called the HP Envy 14 Spectre . Currently, a numb...
Good fast enough for everything - except for games, sturdy premium chassis without any uneven clearances, great design with much passion for detail, good keyboard, three-zone touchpad, works very well with Windows 8, fine display with a QHD resolution, precise...
Bad somewhat heavy, some sharp edges, twitchy fan (not always that quiet), very prone to fingerprints, gets very warm under full load (sometimes too warm to use on one's lap), CPU might be a bit faster, highly reflective screen, barely any accessories, no sof...
Bottom line While our Spectre may not be the cheapest ultrabook out there, it is well worth its asking price of around 1300 Euros (~$1758). Not content with being a compact, very slim ultrabook with decent battery life and more than enough performance reserves even f...
87%
engadget.com
Updated:
2014-03-27 01:13:46
It's already March, dear readers, which means with the exception of this post right here, you're not going to find many laptop reviews on this site. Why? Because Intel's just three months away from launching its next-generation chips and besides, we've re...
Good Attractive design, Fast performance, Good specs for the money, Bright display, Generous warranty, Adobe Lightroom included gratis...
Bad Heavy for a 13-inch Ultrabook, Middling battery life, especially considering the heft, Trackpad needs a driver update, Shallow keys have an occasionally "sticky" feel...
Bottom line It's easy for us to give the Spectre 13 a good review, but that's partly because the price is so reasonable. Were this priced in line with its peers, we'd have a harder time forgiving its flaky trackpad, sticky keyboard and relatively heavy weight. As it...
81%
slashgear.com
Updated:
2014-04-12 01:42:00
If you've ever used a Windows PC and longed for the build a MacBook offers, your wait may be over. The HP Spectre 13-inch Ultrabook is a device unlike many never seen: sleek, sexy, and without a hint of compromise. While it absolutely looks the part, the...
Bottom line There are no two ways about it: HP tried to make a MacBook. The Spectre is like the illegitimate child of a MacBook Pro and MacBook Air which refused to teach their newborn the ways of OS X. If you're a Windows user who quietly covets the build and qual...
0%
mobiletechreview.com
Updated:
2014-06-21 09:51:48
The Spectre is HP's return to the high line after the Envy line went from metal encased machines with top specs to something more mainstream and affordable. There haven't been many Spectre laptops, and the Gorilla Glass clad Envy 14 Spectre (yes, both an...
Good Reasonable price for an Ultrabook with an attractive metal chassis, fast SSD and high resolution displays...
Bad Keyboard doesn't have lots of travel and tactile feel...
Bottom line It's easy to fall for the HP Spectre 13: it has that combo of quality materials, a sharp full HD (or higher) display and good looks that we expect from an Ultrabook. Better yet, it's priced to sell when compared to the metal-clad full HD or higher competi...
80%
techworld.com
Updated:
2014-06-25 02:50:48
Someone at HP has obviously had on their thinking cap on. The company recently released its HP Envy 17 laptop with a built-in Leap Motion sensor that allows you to control the laptop with hand gestures. The HP Spectre 13 boasts a less exotic – but probabl...
Bottom line It won't break any speed records, but the HP Spectre 13 is a smart, attractive Ultrabook that can give Apple's MacBook Air a run for its money. The HP's slimline design, high-quality display and reasonable battery life help ensure that it earns its keep w...
0%
laptopmedia.com
Updated:
2016-10-23 01:40:41
HP's updated portfolio for 2016 seems promising but the device that really stands out is the HP Spectre, which the company claims is the world's thinnest 13-inch laptop. And it's hard to argue with that, to be honest. The HP Spectre amazes with extremely...
Good Exceptionally good build quality with stealth piston hinge, Incredibly thin (10.4 mm) and light (1.1 kg), Comfortable keyboard, Excellent screen quality, No PWM used above 60% (95 cd/m2) brightness, Two out of three USB-C connectors are Gen 2 and support...
Bad Low browsing battery runtimes, Ineffective cooling system, gets warm under normal load, Can't utilize the full potential of the CPU, Only USB Type-C ports, Extremely hard to access the storage...
Bottom line If you are looking for a good alternative to the MacBook with more ports for your peripherals and a little bit more horsepower under the hood while still being exceptionally lightweight and thin, the HP Spectre 13 is an ideal choice. However, if you the d...
0%
hothardware.com
Updated:
2016-10-23 01:40:41
The race to build the world's thinnest laptop hasn't always resulted in quality design innovation or utility over more full-figured machines. For example, comparatively, Apple's MacBook Air line looks a little plain-Jane versus some of the nicer thin and...
Good Beautiful Super-Thin Design, Carbon Fiber Composite, Gold Finished Machined Aluminum, Great All Around Performance, Excellent Keyboard, Nice Bright IPS Display, 3 USB-C Ports, Two With TB3...
Bad Cooling Fans Can Get A Little Noisy, Lack-Luster Battery Life, No SD Card Slot...
Bottom line The HP Spectre offered surprisingly robust performance for such a thin and light machine. Typically, when a machine this thin comes in for testing here, we're prepared for some level of throttling of the main system processor. However, that absolutely was...
80%
techspot.com
Updated:
2016-10-23 01:40:41
HP has been one of the most prolific PC companies throughout the Windows era, sitting at the top of most market share charts for the past ten years. But despite this dominance, HP hasn't been known for its beautiful laptop designs, instead relying mostly...
Good Amazingly thin with a sleek, sexy metal design. Performance is not compromised in any way. Awesome keyboard features surprisingly good travel distance. Great display. Three USBC ports, two Thunderbolt 3 capable.
Bad Battery life is average. No touchscreen option or ability to get more RAM.
85%
slashgear.com
Updated:
2016-10-23 01:40:41
How thin is too thin, and is extreme style worth extreme compromise? The HP Spectre 13 is the latest notebook to ask those questions, chasing - and indeed besting - Apple's MacBook in millimeters of depth and raw power potential, though demanding concessi...
0%
theverge.com
Updated:
2016-10-23 01:40:41
Bling and you'll miss itIf you're looking for a premium, ultraportable laptop, there aren't many options to be found in the Windows world. Apple's been owning this segment of the laptop market for so long that it almost feels like other companies have giv...
Good Super thin and super light, Comfortable keyboard, More ports and power than the MacBook...
Bad Small trackpad, Mediocre battery life, Tinny speakers, Hinge has limited rotation...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
85%
gizmodo.com
Updated:
2016-10-23 01:40:41
HPs Spectre 13 is a mixture of innovation and repetition. Its singular obsession is a familiar one: make a laptop as thin as functionally possible. The result is a luxe machine worthy of your attention—but not necessarily your money.AdvertisementThis glo...
0%
macworld.com
Updated:
2016-10-23 01:40:41
The Spectre 13.3 accomplishes HP's goal of making the thinnest laptop possible without (major) compromises...
0%
pcmag.com
Updated:
2016-10-23 01:40:41
The ultraportable category is quite competitive right now, with plenty of manufacturers making slim, long-lasting laptops with fast, powerful processors. The HP Spectre 13 (starts at $1,169.99; $1,249.99 as tested) fits right in: It's the thinnest system...
Good The thinnest laptop currently available, Nice price, Fast performance, Good battery life, Sharp design, Constructed with high-quality materials, Multiple USB-C ports with Thunderbolt 3...
Bad No traditional USB ports, 1080p display lacks touch technology...
Bottom line The HP Spectre 13 combines a thin-as-you-can-get build with top-notch performance, all at a reasonable cost. Connectivity is limited to USB-C, but there's still a lot to like about this well-rounded, well-designed ultraportable...
80%
Laptopmag.com
Updated:
2016-10-23 01:40:42
Say hello to the new thinnest laptop in the world: the HP Spectre. But when you move past the attention-grabbing stats, the Spectre has much more to offer than just a svelte design That's because even in a chassis that's just 0.41-inches thick, you still...
Good Gorgeous design and color scheme, Super thin, Bright screen, 3 USB-C ports (2 with Thunderbolt 3)...
Bad Below-average battery life, No traditional USB ports...
Bottom line HP's Spectre offers a snazzy, groundbreakingly thin design along with a brilliant screen, but weak endurance and high heat hold it back...
70%
mashable.com
Updated:
2016-10-23 01:40:42
PC makers have been trying to replicate the MacBook Air for years with little success.Alternatives — including 2-in-1 convertibles, transformers and touchscreens — have intrigued customers, but none have been as popular Apple's laptop.So HP decided on ano...
Good Beautiful, premium design, Ultra-thin, 3 USB-C ports (2 of which are Thunderbolt 3), Bright, sharp display, Real laptop performance...
Bad Sharp backside corners, Good battery life, but not the best in class...
Bottom line HP SpectreThe GoodBeautiful, premium design • Ultra-thin • 3 USB-C ports (2 of which are Thunderbolt 3) • Bright, sharp display • Real laptop performanceThe BadSharp backside corners • Good battery life, but not the best in classThe Bottom LineThe HP Spec...
0%
computershopper.com
Updated:
2016-10-23 01:40:42
Want to make a laptop designer cringe? Sidle up to him or her and whisper two words: "Z height."That's the technical jargon for a notebook's thickness, and a pain point for vendors who must create ever thinner systems to keep up with user demand. Not many...
Good Spectacularly thin and light, Surprisingly snappy keyboard, USB-C plus two Thunderbolt 3 ports...
Bad No memory card slot, Poor audio...
Bottom line If you can live without a touch or high-res screen, HP's new Spectre is a superbly slim and capable Core i7 (not Core M!) laptop. Read More…...
90%
notebookcheck.net
Updated:
2016-10-23 01:40:42
Mission impossible. HP designed a conventional notebook with a "thickness" of just 10 millimeters, so it is thinner than some first-gen tablets (original iPad: 13 mm). This required some innovative solutions. We had the chance to have a closer look at a p...
Good versatile dual USB Type-C Gen. 2 + Thunderbolt 3 ports, comfortable backlit keyboard with firm tactile feedback, ultrathin, lightweight, portable, and luxurious design, high quality bright display; deep colors and contrast, included USB Type-C to Type-A...
Bad case rigidity is a step down compared to XPS 13 and MacBook Air 13, very limited connectivity options without use of dongles, few SKUs; no 2K/3K/4K or touchscreen options, below average CPU Turbo Boost performance, small battery capacity; average battery...
Bottom line The Spectre 13 is the thinnest 13.3-inch notebook currently in the market and a classic example of the law of diminishing returns. That is, you'll have to give up more and more features for every millimeter shaven off. The lack of any full-size USB ports...
0%
notebookcheck.net
Updated:
2016-10-23 01:40:42
Mission impossible. HP designed a conventional notebook with a "thickness" of just 10 millimeters, so it is thinner than some first-gen tablets (original iPad: 13 mm). This required some innovative solutions. We had the chance to have a closer look at a p...
Good versatile dual USB Type-C Gen. 2 + Thunderbolt 3 ports, comfortable backlit keyboard with firm tactile feedback, ultrathin, lightweight, portable, and luxurious design, high quality bright display; deep colors and contrast, included USB Type-C to Type-A...
Bad case rigidity is a step down compared to XPS 13 and MacBook Air 13, very limited connectivity options without use of dongles, few SKUs; no 2K/3K/4K or touchscreen options, below average CPU Turbo Boost performance, small battery capacity; average battery...
Bottom line The Spectre 13 is the thinnest 13.3-inch notebook currently in the market and a classic example of the law of diminishing returns. That is, you'll have to give up more and more features for every millimeter shaven off. The lack of any full-size USB ports...
0%
mobiletechreview.com
Updated:
2016-10-23 01:40:42
Reviewed May 19, 2016 by Lisa Gade, Editor in Chief (twitter: @lisagade)HP Spectre vs. Dell XPS 13 ComparisonPerformance and HorsepowerThis is a standard high end Ultrabook--no compromises here. It's available with Intel Skylake 6th generation Core i5-620...
Good Unique and striking look, extremely thin and light. Good performance and pleasing display...
Bad No touch screen, fans comes on more often compared to thicker Ultrabooks, battery life isn't fantastic...
Bottom line It's a rare treat when we see what can only be described as a designer laptop that's 1) not priced way above the competition, 2) actually highly functional. The HP Spectre 13.3" Ultrabook has undeniable good looks, though it may be a bit uncomfortably fas...
80%
yahoo.com
Updated:
2016-11-21 01:24:18
Whether you're a fan of Apple's MacBooks or not, there's no denying the brand's aesthetic appeal. They're easily the most attractive notebooks you can buy. Well, I should say they were the most attractive notebooks until HP released its new Spectre 13.Yes...
Bottom line The HP Spectre 13 is one hell of a laptop. I really can't find much to fault it for outside of its lack of additional ports and the fact that the gold trim on its back can pick up fingerprint smudges. Oh, and its god-awful webcam. Outside of those issues...
0%
notebookcheck.net
Updated:
2017-04-05 03:29:09
Who has the slimmest one? With a "thickness" of just 10 millimeters (~0.4 in), HP's Spectre is even slimmer than some tablets. After its launch in 2016, the laptop has been updated slightly technically. We have summarized how HP's silver Spectre scores in...
Good stylish design (ultra-slim, light, mobile and luxurious), good input devices, high system performance, fast NVMe SSD, bright, viewing angle stable screen, low idle power consumption, USB Type-C Gen.2 ports incl. Thunderbolt 3, USB-C-to-USB-A adapter and...
Bad relatively loud during load (sporadic and high-pitched fan), only few configurations available, no 2K/3K/4K panels or touchscreens, poor Turbo utilization, highly reflective screen, limited connectivity, no maintenance hatch, mediocre speakers, weak bass...
Bottom line There is no doubt that HP's Spectre 13 is one of the slimmest 13.3-inch laptops even in 2017. The manufacturer has accomplished a good compromise of mobility, design, and performance. Our review sample is equipped with a fast Intel Core i7-7500U that, how...
86%
hw4all.com
Updated:
2017-09-28 01:53:50
A laptop is next to a piece of technology in a sense a statement for many people. HP focuses clearly on people who agree with this and would like to purchase a stylish device with the new wafer-thin HP Spectre 13 v011nd. A striking laptop, if only because...
Bottom line If you like, you must of course decide the HP Spectre. However, we look purely at the product HP has delivered a very beautiful piece of art, namely a laptop weighing just over a kilo, features a smooth Core i7 processor. That means that there are a numbe...
0%
pcmag.com
Updated:
2017-10-05 02:00:50
In the short two years that ultrabooks have been around, there have been several premium designs brought forward, but they always seem to be paired with a premium price. Even systems like the Editors' Choice Samsung ATIV Book 9 Plus$1,149.00 at ABT and th...
Good Premium design at a reasonable price. Extra-wide trackpad is superb. Intel Core i5-4200U processor and 128GB SSD match the top competitors. A 1080p touch screen.
Bad Middling media performance...
Bottom line The HP Spectre 13T-3000 is a premium ultrabook without the premium price tag. This reasonably priced alternative offers great battery life and an extra-wide trackpad, along with all the other bells and whistles...
80%
Laptopmag.com
Updated:
2017-10-05 02:00:51
One of the chief complaints users have about Windows 8 is that its gesture controls aren't intuitive enough for first-time users. HP addresses that gripe head-on with the new Spectre 13t-3000 Ultrabook. Large areas on either side of the notebook's Control...
Good Unique Control Zone touchpad, Beautiful design, Gorgeous display, Snappy backlit keyboard, Strong performance, Long battery life...
Bad Bottom runs a bit warm...
Bottom line The HP Spectre 13t-3000 Ultrabook packs a user-friendly touchpad, strong performance and long battery life in a beautiful design...
80%
Laptopmag.com
Updated:
2017-11-10 04:29:44
Look, my parents taught me not to judge a book by its cover, but damn. The HP Spectre 13 ($1,299.99 to start; $1,409.99 as tested) is a beautifully designed piece of technology. It's smaller than ever, with a new white finish that makes the computer look...
Good Incredibly small, Beautiful design, Punchy keyboard...
Bad Poor battery life, Relatively dim display, Bottom runs hot...
Bottom line The HP Spectre 13 is one of the best-looking laptops on the market, but short endurance holds it back...
60%