location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra SOLEMATE BT Stereo SPK RED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra SOLEMATE BT Stereo SPK RED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97100003-60
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:13:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra SOLEMATE BT Stereo SPK RED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9 W Red
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Built-in microphone
More>>>
Portable Size. Massive Sound.

The go-anywhere, do-anything portable wireless speaker with rich sound* that lets you share your music everywhere. All you have to do is provide the tunes and Solemate will do the rest.

Connect anywhere

Transform your laptop, tablet or phone into a portable jukebox – wirelessly. Or use the handy cord in the sole.

Speaker Amplified.

Don’t let your eyes deceive you – this small speaker is loud. Solemate packs a custom-designed bass slave together with a powerful woofer for deep bass and dual tweeters for soaring highs.

Loudspeakers
Number of speakers *
1
Number of drivers
3
Tweeter
Yes
Number of tweeter drivers
2
Tweeter diameter
1.91 cm
Number of woofer drivers
1
Woofer diameter
10.2 cm
Audio
RMS rated power *
9 W
Sensitivity
97 dB
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Bluetooth version
3.0
Bluetooth profiles
A2DP
Bluetooth range
10 m
3.5 mm connector *
Yes
USB connectivity
Yes
Near Field Communication (NFC)
Yes
USB charging port
Yes
Design
Product colour *
Red
On/off switch
Yes
Protection features
Shatterproof
Performance
Recommended usage *
Universal
Built-in microphone *
Yes
Microphone direction type
Omnidirectional
Performance
Applications supported
Jabra Sound
Certification
CE, FCC, IC, GOST, REACH
Power
Power source type
Battery
Battery recharge time
2 h
USB charging
Yes
Operational conditions
Operating temperature (cooling) (T-T)
-10 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
64 mm
Depth
172 mm
Height
70 mm
Weight *
610 g
Packaging content
Cables included
Audio (3.5mm), USB
AC adapter included *
Yes
Quick start guide
Yes
Warranty card
Yes
Headset
Talk time
10 h
Technical details
Compliance certificates
RoHS
Other features
Travel pouch
Yes
Carrying case
Yes
Continuous audio playback time
8 h
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 12:41:40
Uk has collected 94 expert reviews for Jabra SOLEMATE BT Stereo SPK RED and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
whathifi.com
Updated:
2013-12-11 12:41:39
Jabra straddles the space between portable music speakers and more business-orientated ‘speakerphones' and headsets, and this Solemate is a good example. A portable Bluetooth speaker that's good for around eight hours' playback when fully charged via USB...
Good Good battery life, Speakerphone mode, Rugged design...
Bad Treble is a little bright, Short leash on volume...
60%
macworld.com.au
Updated:
2013-12-11 12:41:39
Jabra calls its $199.95 “the ultimate portable speaker.” It’s a compact Bluetooth speaker aimed squarely at the similarly-priced , and while the market is packed with a growing number of Jambox wanna-bes, the Solemate is one of the few that competes w...
Good Great sound; rugged and portable...
Bad Audio a bit more directional than the Jambox, $199.95...
Bottom line With the Solemate, Jabra took Jawbone's Jambox head-on, aiming to both emulate it and improve upon it. Both speakers are good, but if you're choosing between them, we'd give a slight edge to the Solemate: It's more durable, less prone to vibration shimmie...
90%
uk.hardware.info
Updated:
2013-12-11 12:41:39
In recent months we tested a number of portable speakers. Especially the wireless Bluetooth speakers manage to raise some eyebrows around the office from time to time, but they're so expensive that we can't really recommend them without any reservations...
Bottom line We should probably start by saying that most Bluetooth speakers leave us quite cold. Every model we've seen until now has had at least one significant drawback, not to mention a price that's excessively high. The price tag of the Jabra Solemate also mad...
0%
tech.uk.msn.com
Updated:
2013-12-11 12:41:39
The quirkiest portable speaker that we've come across? Quite possibly.If your Dr. Martens boot hooked up with your iPod dock and had some naughty fun – the Jabra Solemate is most likely what the end result would look like.But is there more to this por...
0%
techradar.com
Updated:
2013-12-11 12:41:39
We've wanted to like one of these portable Bluetooth speakers for a while, but when we've fired one up to see what they can do, we were largely underwhelmed. But here's Jabra, a company best known for producing Bluetooth earpieces, aaaaand… by jiminy, it'...
Good Impressive sound quality, Fairly small, Rubber foot isolates and grip...
Bad Price...
80%
goodgearguide.com.au
Updated:
2013-12-11 12:41:39
The Jabra Solemate is a portable Bluetooth speaker that produces great sound with a strong bass, but its $US200 price tag might make buyers hesitant.Out of the box, the Solemate comes with a full charge and can, according to the company, stream music f...
0%
technologytell.com
Updated:
2013-12-11 12:41:40
The Jabra Solemate, an item that could be considered yet another portable Bluetooth speaker. But on that note, I must say that I really liked the Solemate. That is not to say it is a perfect product, but aside from what I would describe as a really cool l...
0%
gadgetspeak.com
Updated:
2013-12-21 09:19:03
The Jabra Solemate is a small portable speaker capable of being totally wireless, it can be connected via Bluetooth or 3.5mm lead and as it runs on a solid battery does not even require a mains lead so here a small speaker that really can claim to be ‘...
80%
techadvisor.co.uk
Updated:
2014-01-25 01:28:24
The Jabra Solemate HFS200 is a portable Bluetooth speaker for use with laptop, tablet, phone and digital music player. The Solemate has 2 tweeters and a subwoofer. With equalisation it produces a surprisingly big-and-bassy sound for such a small device, e...
Bottom line The Jabra Solemate offers a big sound in a small packet (for a reasonably large price). The Bluetooth speaker is small enough to fit in a laptop bag, but can easily fill a room with sound. And it is built to last.Tags:Smart Home,Audio,GadgetsBest prices t...
80%
techradar.com/au/
Updated:
2014-04-12 05:29:39
We've wanted to like one of these portable Bluetooth speakers for a while, but when we've fired one up to see what they can do, we were largely underwhelmed.But here's Jabra, a company best known for producing Bluetooth earpieces, aaaaand… by jiminy, it's...
Good Impressive sound quality, Fairly small, Rubber foot isolates and grip...
Bad Price...
80%
pocket-lint.com
Updated:
2014-04-18 02:20:38
The Jabra Solemate is a portable Bluetooth speaker, back in its NFC-capable second-gen form. It might look more like a luminescent character from Pacman spliced with a Dr Martens sole but its design - which, as the name suggests, takes its cues from shoe...
Good Small scale, quirky design, clear audio, Bluetooth and NFC connectivity, ample battery life, simple USB charging...
Bad Not much bass, still expensive, poor voice call connectivity, Bluetooth 3.0 not 4, sound strongest from one side only...
Bottom line We rather like the second-generation Jabra Solemate. It's small, portable, has ample battery life and in addition to its distinctive design can pump out clear and loud audio. Don't expect too much bass, though, as the small scale hinders how well it...
70%
macworld.co.uk
Updated:
2014-09-10 05:45:40
Out of the box, the Jabra Solemate comes with a full charge and can, according to the company, stream music for up to 10 hours. After four to five hours of music streaming in our tests, the battery level was at medium, in line with the Jabra's claim.At 17...
Good Good build quality, great sound, strong bass...
Bad Picks up dirts and dust easily, expensive...
Bottom line ...
80%
gizmodo.com.au
Updated:
2015-06-10 08:49:11
Jabra's new Solemate Bluetooth speaker looks like the fancy sneakers your favourite rappers wear. But does it sound good and — more importantly — can it party?The Solemate is a $US200 Bluetooth speaker with a built-in speakerphone.People who care more abo...
Bottom line Yes, for the eye candy. No, for the funk. Bluetooth audio quality isn't great, so if you're going to spend more than $150 on one, it better bring you some otherworldly satisfaction. We wanted to love it, but it just brought our friends frustration...
0%
digitalversus.com
Updated:
2015-09-27 07:16:00
There's a well-known marketing ploy whereby packaging is deliberately made difficult to open in order to heighten expectations and artificially increase the satisfaction the buyer feels when he/she, eventually, gets to the product.Jabra know all about thi...
Good Excellent build, Tough, Easytouse and intuitive, Powerful, Intelligible voices, Handy app, NFC...
Bad Dolby only accessible via the app, Lacks bass, A bit too heavy on the mids...
Bottom line The second generation Jabra Solemate is the definitive portable speaker and the main drawbacks are not that serious for this type of use. The qualities we're looking for are all there: it's sturdy, portable, tough, powerful and intelligible...
100%
vernonchan.com
Updated:
2016-11-27 00:06:44
In recent years, we've seen a rise in portable speaker products, aided by the growth of the mobile smartphone market and the increasingly mobile lifestyle of today's consumers. Jabra , experts in portable audio solutions, recently introduced its new line...
Good Excellent, quirky, unique design, Simple to use, NFC is a plus, Good audio quality, Plays nice with a wide range of devices...
Bad Audio breaks at very high volumes, Could be better in higher frequencies, Slightly pricey...
Bottom line Jabra continues to deliver some outstanding products, and the Jabra Solemate isn't an exception. It's a highly portable device which not only looks good but performs well. Some may choke on the price although I'd say you get what you pay for.A quality, we...
0%
winniekepala.com
Updated:
2016-11-27 00:06:44
This device is a loaned review unit from Jabra Malaysia*After reviewing a couple of Jabra Bluetooth headsets like Jabra HALO2 and Jabra STONE3 , I was happy to review the Jabra SOLEMATE Bluetooth Speaker instead. The SOLEMATE is refreshed now, with added...
Bottom line Unfortunately, I also didn't get a chance to try a phone call with the speaker serving as a conference speaker.Overall, I think the Jabra SOLEMATE did well. Good sound quality for music streaming via Bluetooth or NFC or wired audio jack connections. Volum...
0%
gadgetsmagazine.com.ph
Updated:
2016-11-27 00:06:44
I have said it may times in the past: wires are a hindrance to fun. They will snag, catch and break just as you are headed back to your table with a fine cup of tea in your grandmother's finest china. Fortun...
Good Handy voice prompts, Great volume and sound fidelity, Has a wired option plus the necessary cable...
Bad Might be a bit heavy for everyday carry...
Bottom line It looks cool and sounds great. You don't need much more than that. I have said it may times in the past: wires are a hindrance to fun. They will snag, catch and break just as you are headed back to your table with a fine cup of tea in your grandmother's...
0%
hardwarezone.com.ph
Updated:
2016-11-27 00:06:44
It's hard not to wonder what Jabra was thinking when coming up with the Solemate. An obvious play on the word “soulmate,” you'll notice that this portable speaker does, in fact, have a sole beneath it. The rubber grip isn't just for extra traction, howeve...
0%
liewcf.com
Updated:
2016-11-27 00:06:44
Jabra is well known in develops, manufactures and markets wireless and corded headsets. Jabra SOLEMATE is the Jabra's first wireless portable speaker. Read on for my review of Jabra SOLEMATE multifunctional bluetooth portable speaker.Table of ContentsJabr...
Good beautiful, small size, good battery life, great sound, dusk & splash resistant...
Bad not everyone can afford it...
80%
tbreak.ae
Updated:
2016-11-27 00:06:44
The Jabra SOLEMATE Bluetooth portable speaker is one of those things that seem like overindulgence for listening to music on the go, but once you hear it, you’ll feel the need to have it.Measuring 171 x 64 x 70mm and weighing just 1.1kg, the Jabra SOUL...
Good Great sound; Solid build quality; Easy Bluetooth connectivity; Multiple connectivity options; Decent battery...
Bad Audio looses fidelity at highest volume (but doesn't crackle).
90%
tech2.com
Updated:
2013-12-11 12:41:39
I'm not a big fan of wireless speakers, which is what the cool kids call battery-powered boomboxes these days. Nevertheless, there's a market for these Bluetooth-friendly gadgets that can play music streamed from your smartphone and hold an impromptu...
60%
macworld.com
Updated:
2013-12-11 12:41:39
Jabra calls its $200 Solemate “the ultimate portable speaker.” It's a compact Bluetooth speaker aimed squarely at the similarly-priced Jawbone Jambox, and while the market is packed with a growing number of Jambox wanna-bes, the Solemate is one of the few...
Good Great sound, Rugged and portable...
Bad Audio a bit more directional than the Jambox...
Bottom line With the Solemate, Jabra took Jawbone's Jambox head-on, aiming to both emulate it and improve upon it. Both speakers are good, but if you're choosing between them, I'd give a slight edge to the Solemate: It's more durable, less prone to vibration shimmie...
90%
Laptopmag.com
Updated:
2013-12-11 12:41:39
Jabra is literally kicking down the door to the portable speaker market. The Jabra Solemate Portable Bluetooth Speaker delivers big sound in a compact, fashionable sneakerlike design. Product name puns aside, can this $199 speaker stomp the competition? D...
Good Fun durable design, Easy to pair, Solid battery life...
Bad Expensive, Muddy audio on bass-heavy tracks, Relatively hefty...
Bottom line The Jabra Solemate offers passable sound in a kitschy sneaker-themed design...
50%
tbreak.ae
Updated:
2013-12-11 12:41:40
The Jabra SOLEMATE Bluetooth portable speaker is one of those things that seem like overindulgence for listening to music on the go, but once you hear it, you’ll feel the need to have it.Measuring 171 x 64 x 70mm and weighing just 1.1kg, the Jabra SOUL...
Good Great sound; Solid build quality; Easy Bluetooth connectivity; Multiple connectivity options; Decent battery...
Bad Audio looses fidelity at highest volume (but doesn't crackle).
90%
pcmag.com
Updated:
2013-12-11 12:41:40
Jabra is following in Jawbone's footsteps and expanding from Bluetooth headsets to wireless speakers. The Jabra Solemate ($199.99 list) is very similar to the Jawbone Jambox $89.99 at Amazon in looks and price, but it offers much clearer audio q...
Good Clear, loud midrange and high-end. Smart design integrates audio cable.
Bad Mediocre speakerphone quality. Bass occasionally distorts...
Bottom line The Jabra Solemate is a great-sounding Bluetooth speaker, but it isn't great for taking calls...
80%
chipchick.com
Updated:
2013-12-19 14:16:59
Let the portable Bluetooth speaker wars begin. A new contender has entered the ring from Jabra called the Jabra Solemate . There are so many portable wireless speakers popping up these days, it's hard to keep track. Jawbone, Bose, iHome, Philips, and coun...
Good Great design, voice guidance feature is neat, easy to use and setup, very good sound quality for its size, perfect beach or party companion, Jabra really thought of everything, The...
Bad Rubber on white Solemate easily gets dirty...
Bottom line It's obvious that Jabra is looking to nip at Jawbone's Jambox heels with their freshman Bluetooth speaker. The construction of the Solemate is solid, the sound quality is above par, and connectivity is a breeze. What more could you ask for? Both are a...
0%
mobilephonereviewss.com
Updated:
2014-03-20 04:44:51
The Jabra Solemate is a fairly competent Bluetooth speaker, which packs in a good amount of punch in a very compact form factor. The build quality is exquisite, and the look of the speaker is rather unique. The battery backup offers around 6 hours continu...
Bottom line We believe that the Solemate is a very neat offering at this price. But if Bluetooth isn't an important criterion for you, also consider the Yamaha PDX-31, and the Logitech Bluetooth adapter combo, just in case...
0%
gizmodo.com
Updated:
2014-06-07 03:26:06
Jabra's new Solemate Bluetooth speaker looks like the fancy sneakers your favorite rappers wear. But does it sound good? And more important—can it party?A $200 Bluetooth speaker with a built-in speakerphone.People who care more about how audio gear looks...
Bottom line Maybe for the eye candy. But not for the funk. Bluetooth audio quality isnt great in general, and you can get a bluetooth speaker for less than $100. If youre going to spend more, the speaker better bring you some otherworldly satisfaction.The Best $100...
0%
examiner.com
Updated:
2014-07-23 14:25:29
This is not only the best Bluetooth speaker I have tested in recent memory, but perhaps the one that could push industry giants such as Bose, etc out of the way.Unboxing was a snap (literally). I simply unsnapped the sides of the case and slid the top off...
100%
nikktech.com
Updated:
2014-07-29 01:03:57
During the past 2 years I've seen many companies release wireless speakers for use with smartphones and tablets by using the typical Bluetooth connection (and rarely via Wi-Fi). However in most occasions these "speakers" are not to be taken seriously due...
Good Build Quality, Design, Audio Quality, Volume Level, Rugged Housing, 3.5mm Output, Speakerphone, Voice Guidance, Battery Life...
Bad Price (For Some), Bass Distortion At High Volume Levels...
Bottom line As mentioned in the beginning we used the SOLEMATE for just over 20 days both during a trip to the countryside and while writing other reviews since that's pretty much the only time when there's no external noise. Of course aside the normal Bluetooth conn...
0%
phandroid.com
Updated:
2014-10-06 01:13:56
Before we begin this review I must disclose that I am not an audiophile. Whether that removes value (because I don't know audio to a science) or adds value (because I'm sure to be as far from elitist as possible) is up to you. That said, let's get into it...
Bottom line Those looking for a cute little device that can easily be tossed into their pockets need not apply, but if you are looking for some very solid sound in a durable and reasonably-sized package the Solemate is the way to go.The Solemate holds its own in the...
0%
tomsguide.com
Updated:
2014-10-16 07:59:40
Many portable Bluetooth speakers include speakerphone functionality, but few feature phone functionality as prominently as the $150 Jabra Solemate, especially at that price. But while the Solemate works well enough as a speakerphone, it has room for impro...
Good Easy to use as speakerphon, App improves sound...
Bad Annoyingly loud voice guidanc, Music lacks vibrant treble tones...
Bottom line If you plan to use your portable Bluetooth speaker as a speakerphone first and for music playback second, the Jabra Solemate could be a good choice, especially if you want to save some money versus the competition. However, the Solemate's lackluster pe...
0%
computerworld.com
Updated:
2015-01-11 07:07:05
It's been about six months since I reviewed five mobile Bluetooth speakers to see how well they compared. These lightweight speakers were meant to make up for the awful sound quality provided by most smartphones and tablets (and many laptops, for that...
0%
Country Distributor
Norway 1 distributor(s)