location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Solemate Mini BT SPK,BLK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Solemate Mini BT SPK,BLK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97300000-60
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2024 14:19:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Solemate Mini BT SPK,BLK
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mono portable speaker 6 W Black
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Built-in microphone
  • - Built-in battery
More>>>
Big sound. Pocket size.

Designed to go anywhere, the Jabra Solemate™ Mini is the wireless speaker that’s made to move. Ultra-compact size and surprisingly big sound make it the perfect travelling companion.

Take it anywhere - even outdoors

Resilient and ready to rock, the Mini is dust and splash resistant and the all-over rubber coating protects it from scrapes and bumps. Connect it to any device and control the Mini from across the room via Bluetooth.

Surprising sound. No strings attached

Despite what your eyes might tell you, the Jabra Solemate™ Mini packs two powerful speakers and a battery which gives up to 8 hours of playing time. Play your music wirelessly or use the handy cord in the sole.

Loudspeakers
Audio output channels
1.0 channels
Number of speakers *
1
Number of drivers
2
Speaker type
2-way
Audio
RMS rated power *
6 W
Impedance
4 Ω
Sensitivity
94 dB
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Bluetooth version
3.0
Bluetooth profiles
A2DP
Bluetooth range
10 m
3.5 mm connector *
Yes
USB connectivity
Yes
USB 2.0 ports quantity
1
Near Field Communication (NFC)
Yes
USB charging port
Yes
Design
Product type *
Mono portable speaker
Product colour *
Black
Volume control
Digital
Design
On/off switch
Yes
Protection features
Shatterproof
Performance
Recommended usage *
Universal
Built-in microphone *
Yes
Microphone direction type
Omnidirectional
Power
Power source type
Battery
Battery type *
Built-in battery
Battery recharge time
2 h
USB charging
Yes
Weight & dimensions
Width
53 mm
Depth
125 mm
Height
61 mm
Weight *
295 g
Packaging content
Cables included
Audio (3.5mm), USB
Quick start guide
Yes
Headset
Talk time
8 h
Other features
Continuous audio playback time
8 h
Rechargeable battery
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:28:02
Uk has collected 40 expert reviews for Jabra Solemate Mini BT SPK,BLK and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2013-11-20 14:27:54
The smaller a speaker is, the harder it is to make it sound right. But Jabra succeeded in this task with the Solemate Mini—at least as well as anyone can with this size. It isn't perfect, but it would be harder to do any better with so little a device...
Good It's tiny!, Good battery life, Not bad sound for the size...
Bad Limited volume, Lacks fidelity and precision, It's a backup speaker, not ideal for a proper everyday listening experience...
60%
technologytell.com
Updated:
2014-02-20 01:56:20
Enter the Jabra Solemate Mini. It's got the shape, feel, and tread that we adore, but in a more compact and (almost) pocketable form. Why tweak the recipe if it works, right? The Jabra Solemate Mini – to invoke a phrase – is “effing cute.” No shame. It t...
Bottom line Overall, the Jabra Solemate Mini gets loud and sounds great. Once you turn off the voice announcements, you'll love it a lot more than most others who never read the FAQ. The Solemate Mini's volume control versus distortion is commendable, especially si...
0%
goodgearguide.com.au
Updated:
2014-02-21 01:16:43
The Jabra Solemate Mini is an impressive little speaker that provides good sound in both indoor and outdoor environments. It's priced at around $99, and the speaker's clarity is good at low-to-mid-level volumes. While it doesn't look as nice as some other...
Good Compact and durable, Easy setup via Bluetooth, Works with wide range of devices...
Bad Sound distorts at higher volume, Audio dissipates quickly at distance...
Bottom line Jabra's Solemate Mini is a good little speaker for $99. We don't recommend for audio enthusiasts, but for listening to MP3s via Bluetooth in a casual setting, it performs well. It works with a range of different devices and the setup is quick and easy...
70%
trustedreviews.com
Updated:
2014-03-09 01:25:30
What is the Jabra Solemate Mini? The Jabra Solemate Mini is the smaller Bluetooth speaker sibling of the Jabra Solemate dropping down to the size of a Coke can. The £80 Mini is £70 cheaper than the Jawbone Jambox Mini and is a powerful little performer. B...
Good Small, compact design, Large, powerful sound, Supports NFC, Battery life could be better...
Bad Bass overpowers clarity, No Bluetooth 4.0...
Bottom line The Jabra Solemate is a dinky little Bluetooth and NFC compatible speaker with a big sound that overpowers everything else. For more options, read our best portable Bluetooth speakers roundup...
60%
itreviews.com
Updated:
2014-03-13 01:55:53
Jabra’s Solemate line of Bluetooth speakers has been a fairly dependable group in a crowded field, and the new Solemate Mini, at $99 (list), aims to keep the streak going. The ruggedized design is easily portable, and despite its very modest (but not quit...
Bottom line The Jabra Solemate Mini is a very solid contender in the portable Bluetooth speaker category, offering clean, loud audio in a small frame...
80%
fatducktech.com
Updated:
2014-03-21 03:11:48
Jabra's Solemate Mini has a unique form factor for a portable speaker, alongside seriously loud output.Hey, there's this new category of products on the market. Small Bluetooth-enabled portable speakers. They're pretty niche — you probably haven't heard o...
Bottom line The Solemate Mini is a solid little speaker, both in construction and the general quality of the audio it pumps out. Those wanting something showy might not like the brutal design concept, but if you're after something portable it's definitely worthy of c...
0%
whathifi.com
Updated:
2014-07-16 05:36:06
The Jabra Solemate Mini gets its name for two reasons: first, it's the baby of the three-strong Solemate speaker family. Second, because of its grooved, trainer-inspired ‘sole' that aims to prevent bass vibration from distorting its sound. It's dinky...
Good Sturdy, Goes loud, Welljudged midrange...
Bad Dynamics are restrained, Lacks control, Loses clarity at louder volumes...
60%
play3r.net
Updated:
2014-10-08 10:49:59
Jabra are an up and coming consumer audio brand, having branched off from professional audio solutions. Jabra are not entirely new to us, we've taken a look at a few products in the past such as the Bluetooth stereo headphones and the premium REVO headpho...
0%
whathifi.com
Updated:
2014-11-22 07:28:51
The Jabra Solemate Mini gets its name for two reasons: one, it's the baby of the three-strong Solemate speaker family. Second, because of its grooved, trainer-inspired ‘sole', which aims to prevent bass vibration from distorting its sound. Jabra Solemat...
Good Sturdy, Goes loud, Well-judged midrange...
Bad Dynamics are restrained, Lacks control, Loses clarity at louder volumes...
Bottom line But we still can't help wanting more from it. Edge the volume over midway and things start to lose clarity and organisation.The Jabra's outright volume is impressive, but it never manages to shake the restrictions of its size, always sounding like a small...
60%
telegraph.co.uk
Updated:
2015-10-26 02:49:01
The Play:1 Sonos system has an undeniably classy design with a premium price to match - but it's worth it. The hifi sound quality and performance of the speaker system allows for minimal distortionfrom a small unit, even at load volumes. Premium speake...
0%
laptops.co.uk
Updated:
2016-01-31 11:20:50
Jabra have managed to pack big noise into a small speaker. A fantastically portable device that will let you take your music with you anywhere. The Jabra Solemate Mini is a new slimmed down version of the hugely successful Jabra Solemate Portable Speaker...
0%
tbreak.ae
Updated:
2016-12-29 19:01:21
Jabra has been in the market for quite some time now with their headphones and various speaker systems. Their latest offering is in the form of the Solemate Mini, a miniaturized version of the original Solemate we looked at last year. But does this reduce...
76%
tech2.com
Updated:
2013-12-30 09:15:50
Today, we'll be testing the smallest member in the Solemate family – the Solemate Mini. Selling at half the price (and clocking in at half its size) of the original Solemate, the Mini is designed to fit in your pocket or even a purse with the promise of '...
Bottom line The Jabra Solemate mini is priced at Rs 4,999 which makes it a good buy and perfect gift for this holiday season. It's lightweight, rugged, has very good sound quality, NFC support and decent battery life. This is easily one of the most feature-packed Bl...
80%
tbreak.ae
Updated:
2014-01-24 01:54:54
Jabra has been in the market for quite some time now with their headphones and various speaker systems. Their latest offering is in the form of the Solemate Mini, a miniaturized version of the original Solemate we looked at last year. But does this reduce...
76%
pcmag.com
Updated:
2014-01-26 01:09:28
Jabra's Solemate line of Bluetooth speakers has been a fairly dependable group in a crowded field, and the new Solemate Mini, at $99 (list), aims to keep the streak going. The ruggedized design is easily portable, and despite its very modest (but not quit...
Good Can get quite loud for its size, projecting a solid sense of bass and crisp highs. NFC-pairing enabled. Includes speakerphone functionality. Ruggedized, portable design.
Bad DSP can limit dynamics at higher volumes. Not ideal for classical and other genres that are mixed with wide dynamic ranges. Lops off beginnings of tracks during navigation...
Bottom line The Jabra Solemate Mini is a very solid contender in the portable Bluetooth speaker category, offering clean, loud audio in a small frame...
80%
geardiary.com
Updated:
2014-02-20 01:56:20
Jabra's newest speaker, the Jabra Solemate Mini, has the same great design as the original Jabra Solemate but offers a lower price and has a smaller footprint. Great for listening to all kinds of music, at under $100 the Solemate Mini is small but has ple...
Good Smaller than the original Solemate but still offers great sound, 3.5mm cable stows in the bottom, Available in four bright colors, Impressive sound, Doubles as an effective speakerphone...
Bad No bag or wrist strap included...
0%
pocketables.com
Updated:
2014-03-27 02:21:47
The Jabra Solemate Mini is a wired or wireless Bluetooth-enabled NFC-capable speaker that packs some big sound in a small package.The Solemate Mini features an NFC hot spot that allows you to tap your NFC-enabled phone to the device for Bluetooth pairing...
Bottom line The Jabra Solemate Mini is a wired or wireless Bluetooth-enabled NFC-capable speaker that packs some big sound in a small package. What the Solemate Mini got right The Solemate Mini features an NFC hot spot that allows you to tap your NFC-enabled phone...
80%
ilounge.com
Updated:
2014-07-20 05:46:46
On paper, Solemate Mini could have been released by pretty much any company given its specifications. Offered in black or three bright primary colors, it has a rubberized top and bottom with a metallic central grille, mimicking the look and height of Jawb...
Bottom line Despite a glut of extremely similar options, there's no sign that the ultra-portable Bluetooth speaker category will lack for new releases any time soon: hardly a week passes without one or two new alternatives hitting our offices for review. The latest t...
70%
nikktech.com
Updated:
2014-07-27 01:29:02
Summer is almost upon us people so i expect that it won't be long now before most of you storm the beaches around the world (like some friends of ours I'm guessing some of you already have) so just like pretty much everyone we know you're probably looking...
Good Build Quality, Design, Size/Weight, Audio Quality (Mid/Highs), Volume Levels (for the size), Rugged Housing, 3.5mm Output, Speakerphone, Battery Life, Price (For Some)...
Bad Bass Levels (For Some)...
Bottom line As i write these lines in front of me i have the Solemate, Solemate Mini and Solemate MAX wireless portable speakers by Jabra because it really helps having tested all the models in a specific product line. Of course i can't really speak about the massive...
0%
computerworld.com
Updated:
2017-12-01 11:53:10
With the abundance of smartphones and tablets comes a proliferation of Bluetooth speakers. And it makes sense: Although mobile devices have, on the whole, better speakers today than they had even a couple of years ago, they still can't produce the sound q...
Bottom line Jawbone; $130While Jawbone is increasingly identified with its Up health-monitoring wristband, it was originally known mainly for its audio products. The company was one of the first to come out with a reasonably sized but high-quality portable Bluetooth...
0%
Brand Image Product code Product Stock Price from
Jabra SOLEMATE BT Stereo SPK W Jabra SOLEMATE BT Stereo SPK W
(show image)
100-97100001-60 Jabra SOLEMATE BT Stereo SPK W 0.00
(excl. VAT)
0 (incl. VAT)
Jabra SOLEMATE BT Stereo SPK B Jabra SOLEMATE BT Stereo SPK B
(show image)
100-97100000-60 Jabra SOLEMATE BT Stereo SPK B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)