More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T70II (032)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CD38032
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054484562894

Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
321866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Printing
Maximum resolution
180 x 180 DPI
Print speed
250 mm/sec
Print technology
*
Thermal
Type
*
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Supported paper width
80 mm
Ports & interfaces
USB port
*

USB 2.0 ports quantity
1
USB connector
USB Type-B
Serial interface
*

Bluetooth

Connectivity technology
*
Wired
Serial ports quantity
1
Standard interfaces
Serial
Network
Ethernet LAN
*

Wi-Fi
*

Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Country of origin
China
Safety
TÜV, GOST-R
Certification
CE, EN55022 Class A
Design
Product colour
*
Black
Power
Power consumption
100 mA
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
125 mm
Depth
194 mm
Height
114 mm
Weight
1.7 kg
Packaging data
Cables included
AC
Quantity per pack
1 pc(s)
Package width
192 mm
Package depth
253 mm
Package height
240 mm
Package weight
2.56 kg
Print technology
Column capacity
80 mm, 56 / 42
Logistics data
Harmonized System (HS) code
84433210
Products per pallet
112 pc(s)
Products per pallet layer
16 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
181.6 cm
Products per pallet (UK)
168 pc(s)
Products per pallet layer (UK)
24 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
181.6 cm
Other features
Dimensions (WxDxH)
125 x 194 x 114 mm
Buffer size
4 KB
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
C31CA85238WB | TM-T88V |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
C31C516057U | TM-U220A |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
C31CE14552A0 | TM-P20 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
C31CB25906E | TM-H6000IV Series |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
C31C517007WR | TM-U220B |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
C31C516007E | TM-U220A |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
C31C514057WR | TM-U220B |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
C31C513057WR | TM-U220A |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
C31C513057E | TM-U220A |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
1
Country | Distributor |
---|---|
![]() |
3 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
4 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.