location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Enermax Aeolus Pure laptop cooling pad 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enermax Check ‘Enermax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aeolus Pure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP003P show
Show alternative article codes used in the online market place
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Enermax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Enermax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Enermax Aeolus Pure laptop cooling pad 43.2 cm (17") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - Number of built-in cooling fans: 1
  • - 20 dB
  • - Power source type: USB
  • - Black
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 06:56:24
Uk has collected 5 expert reviews for Enermax Aeolus Pure laptop cooling pad 43.2 cm (17") Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
dvhardware.net
Updated:
2016-01-21 10:32:04
Compatibility: Compatible up to 431.8mm (17") notebooks Material: Aluminium, steel mesh Fan size: 250mm x 220mm x 20mm Fan speed: 650 - 850RPM (+- 10 percent) Noise level: 17dBA - 20dBA LED: 15x Blue Power source: USB bus power +5V USB ports: 2x USB 2...
Good Elegant design, Decent cooling performance, Fan speed is adjustable, On/off switch for the LEDs, The stand itself is very sturdy...
Bad Fan feels too fragile, Fan isn't quiet enough...
Bottom line The Enermax Aeolus Premium CP003 is an elegant laptop cooler that does a decent job at keeping your laptop cool. The product has a stylish brushed aluminium front and features a large wrist rest area for increased ergonomics. While surfing the web you...
75%
Brand Image Product code Product Stock Price from
Enermax

Enermax TwisterOdio laptop cooling pad 40.6 cm (16") Black, Silver
(show image)
CP008 TwisterOdio 0.00
(excl. VAT)
0 (incl. VAT)
Enermax

Enermax Aeolus Vegas laptop cooling pad 43.2 cm (17") Black
(show image)
CP007 Aeolus Vegas 0.00
(excl. VAT)
0 (incl. VAT)
Enermax

Enermax CP003-G laptop cooling pad 43.2 cm (17") Titanium
(show image)
CP003-G CP003-G 0.00
(excl. VAT)
0 (incl. VAT)