location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Enermax AeroOdio laptop cooling pad 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enermax Check ‘Enermax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AeroOdio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP006
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Enermax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Enermax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Enermax AeroOdio laptop cooling pad 43.2 cm (17") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - Number of built-in cooling fans: 1
  • - 23.5 dB
  • - Power source type: USB
  • - Black
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 06:56:30
Uk has collected 4 expert reviews for Enermax AeroOdio laptop cooling pad 43.2 cm (17") Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
pureoverclock.com
Updated:
2015-01-11 06:56:29
As most of us know, big notebook/desktop replacements are a royal pain to cart around with you. They weigh far more than any reasonable notebook ought to weigh, and can get supremely hot. Chances are for most of you out there who own anything in the 17″ c...
Good DreamBass speakers sound amazing given the price of the unit, cable management works great for at least two accessories, fan runs extremely silent...
Bad A bit bulky for mobile use...
Bottom line If you require great sound, exceptional cooling and a clean desktop space, the Enermax AeroOdio needs to be on your list of notebook accessories...
100%
hitechlegion.com
Updated:
2016-02-22 10:38:07
Over the winter we become complacent, getting beautiful frame rates and such low temperatures on our GPU; I usually don't even need to use a heater to keep my single bedroom apartment warm while my two desktop systems are running. As the winter thaw begin...
Bottom line When looking for a notebook cooling pad there is one thing that we are usually looking for: Cooling. Enermax's AeroOdio takes it one step further by not only providing cooling in spades, but by integrating the features that you never knew you needed, un...
0%