location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 3.0 to Gigabit Ethernet Adapter NIC w/ USB Port - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to Gigabit Ethernet Adapter NIC w/ USB Port - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB31000SPTB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030851893 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 395126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2024 16:36:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB 3.0 to Gigabit Ethernet Adapter NIC w/ USB Port - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - USB 3.2 Gen 1 (3.1 Gen 1) Ethernet
  • - Fast Ethernet, Gigabit Ethernet 5000 Mbit/s 10/100/1000BaseT(X)
  • - Chipset: ASIX - AX88179, VIA - VL811
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB ports quantity
1
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
5000 Mbit/s
Networking standards *
IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Full duplex
Yes
Jumbo frames support
Yes
Jumbo frames
4000
VLAN tagging
Yes
Maximum operating distance
100 m
Design
Product colour
Black
Internal *
No
Chipset
ASIX - AX88179, VIA - VL811
Plug and Play
Yes
LED indicators
Activity, Link
Power
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
35 mm
Depth
126 mm
Height
17 mm
Weight
44 g
Packaging data
Drivers included
Yes
Package width
172 mm
Package depth
145 mm
Package height
30 mm
Package weight
132 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
300 mm
Master (outer) case length
592 mm
Master (outer) case height
360 mm
Products per master (outer) case
80 pc(s)
Other features
USB data transfer rates
5000 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 05:10:51
Uk has collected 5 expert reviews for StarTech.com USB 3.0 to Gigabit Ethernet Adapter NIC w/ USB Port - Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
micromart.co.uk
Updated:
2015-01-11 05:10:51
Some review products are the source of much head scratching on my part, and this is probably one of those.On the face of it, this is an interesting idea: to take over a USB 3.0 port and subvert it for the purpose of providing a gigabit Ethernet adapter. U...
50%
uk.hardware.info
Updated:
2017-12-23 05:43:04
Whatever your next laptop may be, it might be thinner and lighter than your current one. The laptops become more portable, but this trend often comes at the price of connections. Oftentimes, it is the network cable input that gets removed. Because it is s...
Bottom line Given the good performance, modest prices and practicality, we believe that a USB 3.0 network adapter has a place in any laptop bag or on the desk of a Hardware.Info reader. The performance is often better and more reliable in practice than when using WiF...
0%
pcmag.com
Updated:
2015-01-11 05:10:51
StarTech's USB 3.0 to Gigabit Ethernet NIC Network Adapter (USB31000S) takes advantage of USB 3.0 connectivity to deliver network throughput that's almost as good as using an on-board Gigabit Ethernet controller.Network Adapters and USB IssuesA NIC (Netwo...
Good Easy to install. Compact. Excellent throughput connected to USB 3.0.
Bad No Linux support. CD could include some network utilities and extra goodies...
Bottom line StarTech's USB 3.0 to Gigabit Ethernet NIC Network Adapter stands out among the disappointing USB-based network adapters we've tested, thanks to impressive performance...
90%
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)