location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS MF6160dw Laser A4 600 x 600 DPI 17 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF6160dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8482B004
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:09:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageCLASS MF6160dw Laser A4 600 x 600 DPI 17 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A4 17 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 19.1 kg
More>>>
Printing
Print resolution colour
1200 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Time to first page (black, normal)
6 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scan technology
CIS
Scan to
E-mail, USB
Input colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Fax resolution (black)
400 x 400 DPI
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Fax broadcasting
210 locations
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG
Features
Maximum duty cycle *
50000 pages per month
Page description languages
PCL 6, UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Internal memory *
256 MB
Design
Product colour *
White
Market positioning *
Business
Power
Power consumption (average operating)
1.110 W
Power consumption (PowerSave)
2.6 W
Power consumption (standby)
9 W
Weight & dimensions
Width
391.2 mm
Depth
472.4 mm
Height
431.8 mm
Weight
19.1 kg
Packaging data
Package weight
23 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:07:51
Uk has collected 2 expert reviews for Canon imageCLASS MF6160dw Laser A4 600 x 600 DPI 17 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2014-08-29 01:07:51
A head-to-head competitor to the current Editors' Choice OKI MB471$369.99 at Amazon, the Canon imageClass MF6160dw%displayPrice% at %seller% monochrome laser multifunction printer (MFP) matches or beats the MB471 on most key points. It doesn't offer quite...
Good Fast. Prints, scans, faxes, copies, emails. Duplex printing. Duplexing automatic document feeder. Ethernet and Wi-Fi.
Bad Wi-Fi supports infrastructure mode only...
Bottom line The Canon imageClass MF6160dw monochrome laser MFP offers fast printing, high-quality output, a full set of MFP basics, and the ability to both print and scan both sides of a page...
80%