location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 23 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY 23
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1K96AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758465592 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2014
Product end of life date
Bullet Points HP ENVY 23 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
More>>>
Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.265 x 0.265 mm
Design
Product colour *
Black
Feet colour
White
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
2
Audio input
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ports & interfaces
HDCP
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (standby) *
0.5 W
Power consumption (max)
28 W
Weight & dimensions
Width (without stand)
531.8 mm
Depth (without stand)
173.4 mm
Height (without stand)
404.3 mm
Weight (without stand)
3.53 kg
Packaging content
Cables included
AC, HDMI, VGA
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:09:16
Uk has collected 3 expert reviews for HP ENVY 23 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-09-10 21:09:16
With a bright red finish and very good sound, HP's Envy Beats 23-n001na All-in-One PC is the AIO PC for audio fans. Read our HP Envy Beats All-in-One PC review. Also see: Best all-in-one PCs 2014/2015 and all all-in-one PC reviews . With its bright red f...
80%
digitalversus.com
Updated:
2015-09-10 21:09:16
The HP Envy 23 is a stylishly designed monitor that offers decent colour fidelity straight out of the box. However, it's a little short on options and hardware features, with no built-in speakers and a pretty basic stand. Plus, screen response times are a...
Good Decent colour fidelity with factory settings, Simple, pleasant, understated design...
Bad Limited choice of connections and hardware features, Beats Audio technology but no builtin speakers, Glossy screen...
60%