location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Micro music system BTM2280/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro music system BTM2280/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTM2280/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581694470
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Micro music system BTM2280/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio micro system 20 W Black
  • - 75 Ω
  • - Bluetooth
  • - USB port Microphone in Wireless connection
  • - MP3 playback
More>>>
Design
Type *
Home audio micro system
Product colour *
Black
Cassette deck
No
Disc loading type
Slot
Multimedia
RMS rated power *
20 W
Impedance
75 Ω
Bass reflex
Yes
Karaoke
No
Radio
Supported radio bands *
FM
Display
Display type
LED
Network
Wi-Fi *
No
Bluetooth
Yes
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Headphone outputs
1
Microphone in
Yes
Audio (L/R) out
1
Audio (L/R) in
1
Wireless connection
Yes
Performance
MP3 playback
Yes
Playback disc formats
CD audio
Record playback
Yes
Channels quantity
20 channels
Power
Power source *
AC
Input voltage
110-240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Width
420 mm
Depth
99 mm
Weight
4.2 kg
Package width
460 mm
Package depth
265 mm
Package height
142 mm
Height (with stand)
223 mm
Net weight
3.3 kg
Packaging content
Manual
Yes
AC adapter included
Yes
FM antenna
Yes
Other features
Apple docking compatibility
Not supported
Bluetooth profiles
A2DP
Number of built-in speakers
2
FM preset stations
20
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:44
Uk has collected 1 expert review for Philips Micro music system BTM2280/12 and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Country Distributor
Deutschland 1 distributor(s)