location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-9270CDN + TN328BK + TN328M + TN328C + TN328Y Laser A4 2400 x 600 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-9270CDN + TN328BK + TN328M + TN328C + TN328Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-9270CDNCSP show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-9270CDN + TN328BK + TN328M + TN328C + TN328Y Laser A4 2400 x 600 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 28 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Star Sapphire 400 MHz
  • - 28.5 kg
More>>>
Printing
Print resolution colour
2400 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7 ppm
Warm-up time
33 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Economical printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (colour, normal quality, A4)
28 cpm
Time to first copy (black, normal)
21 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
Dual CIS
Scan to
E-mail, File, FTP, Image, OCR
Image formats supported
BMP, JPG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Paper handling
Custom media width
69.8 - 216 mm
Custom media length
116 - 406 mm
Paper tray media weight (imperial)
27.2 - 47.6 kg (60 - 105 lbs)
Multi-Purpose Tray media weight (imperial)
27.2 - 73.9 kg (60 - 163 lbs)
Auto Document Feeder (ADF) media weight (imperial)
27.2 - 40.8 kg (60 - 90 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, HTTPS, SSL/TLS
Performance
Maximum internal memory
256 MB
Memory slots
1
Card reader integrated
No
Internal memory *
256 MB
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (printing)
57 dB
Sound power level (standby)
33 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
12.7 cm (5")
Touchscreen
Yes
Display number of lines
2 lines
Control type
Touch
Display number of characters
16
Power
Power consumption (average operating)
615 W
Power consumption (PowerSave)
1.5 W
Power consumption (standby)
75 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
490 mm
Depth
526 mm
Height
530 mm
Weight
28.5 kg
Packaging data
Package width
663 mm
Package depth
699 mm
Package height
705 mm
Package weight
34 kg
Packaging content
Drivers included
Yes
Other features
PictBridge
No
Web-based management
Yes
Full duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:06:00
Uk has collected 2 expert reviews for Brother DCP-9270CDN + TN328BK + TN328M + TN328C + TN328Y Laser A4 2400 x 600 DPI 28 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%