location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6-2206ed AMD A4 A4-3420 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6-2206ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7Z51EA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion p6-2206ed AMD A4 A4-3420 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - AMD A4 A4-3420 2.8 GHz Processor cores: 2
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 1 TB DVD Super Multi Card reader integrated
  • - AMD Radeon HD 7450
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 7 Home Premium 64-bit
More>>>
Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-3420
Processor cores
2
Processor frequency *
2.8 GHz
PCI Express slots version
2.0
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MMC+, MS PRO, SD, SDHC, xD
Graphics
On-board graphics card *
No
Discrete graphics card model *
AMD Radeon HD 7450
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Mini Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD A55
Audio system
High Definition Audio
Product type *
PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Power
Power supply *
300 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
389 mm
Height *
368 mm
Weight *
8 kg
Display
Display included *
No
Other features
Optical drives quantity
1
Graphics card family
AMD
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 01:57:33
Uk has collected 4 expert reviews for HP Pavilion p6-2206ed AMD A4 A4-3420 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-16 01:57:33
HP’s Pavilion p6-2022uk is usually sold as a stand-alone base unit, but PC World has bundled it with an LED-backlit Samsung monitor. Big brand PCs rarely compete with smaller vendors for value, but the Pavilion matches or exceeds the specifications of...
Bottom line An attractive-looking PC, but its port selection and upgrade potential hold it back...
60%