location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SoundStage speaker HTL4110B/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SoundStage speaker HTL4110B/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL4110B/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581699765
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Philips HTL4110B/12 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SoundStage speaker HTL4110B/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 W Dolby Digital
  • - Audio Return Channel (ARC)
  • - Soundbar speaker RMS power: 40 W
  • - Black
  • - Wired & Wireless Bluetooth
More>>>
Dolby Digital
Dolby Digital

Because Dolby Digital standards, the world's leading digital multi-channel audio standards, make use of the way the human ear naturally processes sound, you experience superb quality surround sound audio with realistic spatial cues.

EasyLink
EasyLink

EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speakers, Home theatre systems and TVs etc. with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC-enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

Integrated subwoofer

An integrated subwoofer gives the SoundStage the power it needs to boost TV bass without taking up any additional space. It also features a wide range of Dynamic Bass enhancements that improve the impact of bass in a film or music. By integrating the subwoofer, the SoundStage provides bass without the mess of an external unit.

Audio in
Audio in

Audio-in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player or laptop via a simple connection to your home cinema. Simply connect your audio device to the Audio-in jack to enjoy your music with the superior sound quality of the Philips home cinema system.

Virtual Surround Sound
Virtual Surround Sound

Philips Virtual Surround Sound produces rich and immersive surround sound from a less than five-speaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1-channel environment. Any high quality stereo source is transformed into true-to-life, multi-channel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

NFC technology
NFC technology

Pair Bluetooth devices easily with one-touch NFC (Near Field Communications) technology. Just tap the NFC-enabled smartphone or tablet on the NFC area of a speaker to turn the speaker on, start Bluetooth pairing and begin streaming music.

Perfect match with your TV
Perfect match with your TV

The SoundStage features a sturdy, elegant frame designed to support the weight of a range of TVs, from 42" up to 65"

Audio
RMS rated power *
80 W
Audio decoders
Dolby Digital
Audio Return Channel (ARC)
Yes
Soundbar speaker
Soundbar speaker RMS power *
40 W
Impedance
4 Ω
Number of tweeter drivers
2
Number of woofer drivers
2
Tweeter diameter (imperial)
2.54 cm (1")
Features
Product colour *
Black
FM radio
No
Audio formats supported
MP3, WMA
Consumer Electronics Control (CEC)
EasyLink
Wall mountable *
No
Technical details
Speakers
2
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
HDMI ports quantity *
1
Number of HDMI outputs
1
USB 2.0 ports quantity
1
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
20 W
Power consumption (standby)
0.5 W
Weight & dimensions
Soundbar weight
6.5 kg
Packaging data
Package weight
8.6 kg
Packaging content
Number of products included
1 pc(s)
Other features
Soundbar dimensions (W x D x H)
701 x 325 x 68 mm
Package dimensions (WxDxH)
800 x 372 x 142 mm
Apple docking compatibility
Not supported
Docking connector type
Not supported
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:38:23
Uk has collected 7 expert reviews for Philips SoundStage speaker HTL4110B/12 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Brand Image Product code Product Stock Price from
Philips HTL1010/94 soundbar speaker Black 50 W Philips HTL1010/94 soundbar speaker Black 50 W
(show image)
HTL1010/94 HTL1010/94
Philips HTL3170B/37 soundbar speaker Black 280 W Philips HTL3170B/37 soundbar speaker Black 280 W
(show image)
HTL3170B/37 HTL3170B/37
Philips Soundbar speaker HTL3110B/79 Philips Soundbar speaker HTL3110B/79
(show image)
HTL3110B/79 Soundbar speaker HTL3110B/79
Philips HTL2161B/F7 soundbar speaker Black 120 W Philips HTL2161B/F7 soundbar speaker Black 120 W
(show image)
HTL2161B/F7 HTL2161B/F7