location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Go 940 LIVE World NL MUS 2yr Promo navigator Fixed 10.9 cm (4.3") LCD 224 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go 940 LIVE World NL MUS 2yr Promo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CF9.008.03
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom Go 940 LIVE World NL MUS 2yr Promo navigator Fixed 10.9 cm (4.3") LCD 224 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3")
  • - Auto
  • - 480 x 272 pixels
  • - Bluetooth
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:37:49
Uk has collected 16 expert reviews for TomTom Go 940 LIVE World NL MUS 2yr Promo navigator Fixed 10.9 cm (4.3") LCD 224 g and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
electricpig.co.uk
Updated:
2011-10-04 10:37:49
HD Traffic, safety alerts, fuel prices, Google Search, advanced lane guidance, IQ Routes, Map Share, 3D Map View: these are just some of the seemingly endless features that TomTom has ploughed into the Go 940 Live.Admittedly, the 940 Live doesn’t come...
Good Online Live services. Has an abundance of features.
Bad Factor in the Live subscription, and this is one expensive mutha!...
Bottom line The TomTom Go 940 Live is a highly desirable feature-laden satnav at a highly undesirable price point.HD Traffic, safety alerts, fuel prices, Google Search, advanced lane guidance, IQ Routes, Map Share, 3D Map View: these are just some of the seemingly...
60%
gadgetshow.channel5.com
Updated:
2011-10-04 10:37:49
The TomTom Go 940 LIVE is a GPRS-enabled in car satnav with 4.3-inch, 480x272-pixel touchscreen, 4GB Flash memory, Bluetooth and FM transmitter. Features include live traffic updates, Google searches, voice recognition and smart route timing. The goodI...
Good Is this a satnav or an iPhone stuck on its side? The 940’s GPRS web connection is a long way from 3G but it’s just right for keeping you up to date with local road conditions, tracking down businesses and saving a third of a penny on a litre o...
Bad You’ll have to spend a lot of time on the road at rush hour to justify TomTom’s £8 monthly fee for the Live services (although do you get the first three months’ free). The service has had some teething issues, too, including poor c...
Bottom line Salesmen and lorry drivers criss-crossing the country will appreciate the sheer wealth of time-shaving features on board the 940. Weekend drivers, however, might find this hitch-hiker an expensive luxury. TomTom Go 940 LIVE is tagged with TomTom Go 940...
80%
T3.com
Updated:
2011-10-04 10:37:49
The GO940 is not just a satnav... its the perfect wingman Satnavs arent as sexy as iPods. Let’s face it, they’re not even as sexy as Creative Zen Stones, but these A-to-B gadgets are among mankind’s most useful inventions – put simply, they’ve revol...
Good Locates the cheapest fuel on your route, HD Traffic, Superb display, Nifty screen mount...
Bad High price and monthly subscription...
Bottom line Probably the best over-the-counter satnav ever, but most drivers will be better off with a more reasonably priced, less feature-packed alternative...
80%
techradar.com
Updated:
2011-10-04 10:37:49
Everyone knows that satnavs are cheap as chips these days, with examples available online for a good deal less than £100, something that makes the arrival of the £449.99 TomTom GO 940 Live more than a little surprising.TomTom, of course, has always att...
Good Live services work well, Improved motorway junction close-ups, easy to setup and use, new windscreen mount is miles better...
Bad speaker quality, route calculation could be quicker...
90%
igizmo.co.uk
Updated:
2011-10-04 10:37:49
TomTom's new flagship sat-nav flies the flag in style Class leading traffic data / Elegant connectivity / Simple interface Expensive up front cost, plus monthly sub for LIVE services TomTom has been on pole position for portable sat-nav pretty much sin...
Good Class leading traffic data, Elegant connectivity, Simple interface...
Bad Expensive up front cost, plus monthly sub for LIVE services...
80%
yournav.com
Updated:
2011-10-04 10:37:49
Last year, with the GO 930, TomTom for the first time introduced an important new device during the Autumn season. They repeated this strategy again this year with the introduction of the GO 740 and 940 LIVE, the new TomTom high-end models. And, as you...
0%
Brand Image Product code Product Stock Price from
TomTom

TomTom One IQ Routes Edition Europe 41 Traffic navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.002.10 One IQ Routes Edition Europe 41 Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Region navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.007.01 ONE IQ Routes Edition Region 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Europe 41 navigator Fixed 10.9 cm (4.3") Black
(show image)
1EM0.002.01 XL IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.002.01 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Benelux Refurbished navigator Fixed 8.89 cm (3.5") LCD Touchscreen 174 g
(show image)
1N00.141 ONE Benelux Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom Go 740 LIVE WEEU NL MUS 2yr Promo navigator Fixed LCD 224 g
(show image)
1CF7.008.04 Go 740 LIVE WEEU NL MUS 2yr Promo 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Europe Refurbished navigator Fixed 8.89 cm (3.5") LCD Touchscreen 174 g
(show image)
1N00.117 ONE Europe Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Europe 31 Winterpack navigator Handheld 10.9 cm (4.3") LCD 186 g Silver
(show image)
1EG0.002.14 XL Europe 31 Winterpack 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 940 LIVE navigator Handheld LCD 224 g
(show image)
1CF9.008.00 GO 940 LIVE 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 740 LIVE navigator Fixed LCD 224 g
(show image)
1CF7.008.00 GO 740 LIVE 0.00
(excl. VAT)
0 (incl. VAT)