location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 990 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
990 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3470B006 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:31:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 990 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - Video recording 1280 x 720 pixels HD
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
12.1 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
6.6 - 33 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0.02 m
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Red-eye reduction, Slow synchronization
Flash range (wide)
0.30 - 3.5 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
461000 pixels
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night portrait, Party (indoor), Portrait, Sunset
Camera
Photo effects *
Black&White, Positive film, Sepia
Self-timer delay *
2 s
Playback zoom (max)
2x
Custom colour
Yes
Image processor
DIGIC 4
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
270 shots
Battery type
NB-5L
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
94.8 mm
Depth
26.3 mm
Height
56.8 mm
Weight
160 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Yes
Interface
USB
Built-in flash
Yes
Camera shutter speed
1 - 1/1600 s
Focal length (35mm film equivalent)
37 - 185 mm
Compatible operating systems
Windows XP SP2-3 / Vista Mac OS X v10.4 - 10.5
Digital SLR
No
HDMI ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:08:54
Uk has collected 30 expert reviews for Canon Digital IXUS 990 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 04:08:53
Theres no doubting that the Digital IXUS 990 IS is beautiful to look at and produces high quality images as well as 720p HD movies, yet with its limited manual possibilities its unattractively higher priced than similar models from the competition...
0%
trustedreviews.com
Updated:
2011-08-14 04:08:53
For over nine years now, since the launch of the original two megapixel Digital IXUS in early 2000, Canon's IXUS range of luxury compact cameras have been the benchmark against which all others in this prestigious class have been measured, and it's no exa...
80%
digicambuyer.co.uk
Updated:
2011-08-14 04:08:53
Discover what this IXUS model has under its belt The Canon IXUS 990 IS is at the top of the companys arsenal of compact cameras, and we find out why its highly priced at £379.This new addition has been given some impressive upgrades from it predecess...
Bottom line Its speed and delivery is impressive, and we love the sturdy body, but lack of wide angle lens and manual makes it feel over-priced...
80%
digitalartsonline.co.uk
Updated:
2011-08-14 04:08:54
The Canon Ixus 990 IS is the companys flagship compact digital camera. It has a 12.1-megapixel sensor, a 5x optical zoom lens -- the highest of any Ixus camera to date -- HD 720p video recording, an enlarged thee-inch LCD display with 461,000 pixels a...
70%
Cameras.co.uk
Updated:
2011-08-14 04:08:54
The Canon IXUS 990 IS is a 12 megapixel digital camera with a 5x optical zoom lens. It will fit into larger pockets although it is a bit larger than a lot of true pocket cameras. Features include High Definition movies, a 3 inch LCD screen and image st...
87%
imaging-resource.com
Updated:
2011-08-14 04:08:53
12.10Megapixels5.00x zoom3.0 inchLCDPay Less! $331.98 That's the average, click to find the BEST price! Canon PowerShot SD970 ISOverview by Stephanie BoozerReview Date: 12/10/09 Canon's Digital ELPH series of cameras has long been a favorite among cons...
0%
electronicsme.com
Updated:
2011-08-14 04:08:53
Canon PowerShot SD970 IS is the latest entry in Canon's highly successful ELPH line of compact digital cameras. It features 12.1MP resolution and a 5X zoom lens with image stabilization. The housing and button layout is ergonomically designed, with smo...
Bottom line The SD970 IS makes an excellent choice in a compact point-and-shoot digital camera. It doesn't offer a lot of manual control, but takes excellent pictures in most situations when set to auto. You can adjust the white balance and colors, which you'll pr...
80%
dcresource.com
Updated:
2011-08-14 04:08:53
The Canon PowerShot SD970 IS Digital ELPH ($379) is an ultra-compact camera with a 12 Megapixel CCD, 5X optical zoom lens (with image stabilization), high resolution 3-inch LCD, HD movie mode, HDMI output, and plenty of point-and-shoot features. The S...
0%
pcmag.com
Updated:
2011-08-14 04:08:53
The 12.1-megapixel Canon PowerShot SD970 IS ($379.99 list) may entail a top-of-the-line price, but this compact camera packs plenty of high-end features. Canons flagship point and shooter pairs amazing still images with high-quality HD video captur...
Good Fantastic image quality. Fast operating speeds. Sharp 3-inch LCD. Extraordinary user interface. High-definition (720p30) video capture.
Bad Optical zoom cant be used while shooting video. Wide-angle barrel distortion.
Bottom line At close to $400, Canons PowerShot SD970 IS isnt cheap, but an expansive feature set, a top-notch interface, and amazing images help justify the high price...
90%
Digitaltrends.com
Updated:
2011-08-14 04:08:53
Canon cranks out yet another practical and high-quality cam for on-the-go photographers.SummaryWith the warm weather finally here, there’s no better time to pop a camera in your pocket and take on the world—or at least capture it on SDHC cards. Canon c...
Good Rich, saturated colors; solid 5x image stabilized zoom; superior 3-inch LCD screen (461K pixels); drop-dead easy to use...
Bad Expensive; pokey 1 fps capture; no f/stop, shutter speed adjustments; only digital zoom with HD video...
Bottom line When it comes to point-and-shoot digicams it's hard topping Canon's better PowerShots...
80%
digitalcamerainfo.com
Updated:
2011-08-14 04:08:53
The Canon PowerShot SD970 IS is a capable 12.1-megapixel point and shoot with a 5x zoom. We found image quality was consistently very good, and movies shot at 720p were impressive...
Bottom line The Canon PowerShot SD970 isn't a standout camera, but it's a solid effort from a reliable manufacturer. With the exception of burst-mode shooting, which is pretty pokey at 1 shot per second, there wasn't an area where the Canon received low m...
82%
digitalcamerareview.com
Updated:
2011-08-14 04:08:53
The IS becomes the twelfth Canon compact digital I've reviewed for this site, and the previous eleven have established the line as generally providing good image and color quality and overall decent performance. The cameras seem to follow a measure...
Bottom line Canon announced the SD970 IS and nine other compact digitals this past February, and if our review model is any indicator of the quality and performance of the others, Canon's got a batch of winners on their hands. The SD970 IS would seem to appeal to...
0%
asiaone.com
Updated:
2011-08-14 04:08:54
THIS 12.1-megapixel digital camera has 5x optical zoom, which is equivalent to 37-185mm on a film camera, and macro closeup of up to 2cm.The LCD is a 3-inch 461K pixel high-resolution screen with active display (that is, a built-in accelerometer lets t...
0%
buy-n-shoot.com
Updated:
2011-08-14 04:08:54
The IXUS 990 IS is the top-of-the-range amongst the Canon IXUS family and boasts a 12.1-megapixel sensor and the most powerful zoom amongst the line as well: five times optical.It offers an equivalent 37mm-185mm image stabilised lens, can record h...
0%
steves-digicams.com
Updated:
2011-08-14 04:08:54
LAKE SUCCESS, N.Y., February 17, 2009 - Canon U.S.A., Inc., a leader in digital imaging, today introduced 10 new PowerShot cameras that offer an array of photographic options for the entry-level consumer right up to the photo enthusiast. Whether on a f...
0%
photographyblog.com
Updated:
2011-08-14 04:08:54
The Canon Digital IXUS 990 IS (also known as the PowerShot SD970 IS Digital Elph) is the new range-topping model in the extensive Digital IXUS / ELPH line-up of compact and stylish compact cameras. This 12 megapixel camera features a 5x, 37-185mm imag...
Bottom line The Canon Digital IXUS 990 IS camera is a sound addition to the now extensive IXUS / Elph range, but it doesnt quite offer enough to justify its rather high price tag. $379.99 / £379.00 is a lot of money to pay for what is essentially a point-and-sho...
80%
infosyncworld.com
Updated:
2011-08-14 04:08:54
Its sexy, its compact, and its loaded with features. Canons latest compact camera left us with very few gripes. Read the full Canon PowerShot SD970 IS review with image samples here.
Good Great image quality. Excellent interface. Extensive features...
Bad No viewfinder. Ugly color. New Scene modes are inconsistent...
Bottom line For 2009, the Canon PowerShot SD970 IS is the company’s latest top mid-range offering. The Canon PowerShot SD990 IS was carried over, so that remains the top dog, but the PowerShot SD970 IS proved to be just as powerful and even tacks on a few extra...
74%
askmen.com
Updated:
2011-08-14 04:08:54
The PowerShot IS is Canon’s ultra-compact and stylish digital camera line that offers up high-end features with a solid price value. This frequently updated product type welcomed its newest model, the SD990 IS in October, and this sculpted ELPH camera...
65%