location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL M115HD Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M115HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-ABOI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063348084
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL M115HD Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Short throw projector Black
  • - LED 450 ANSI lumens
  • - 30000 h
  • - WXGA (1280x800) 10000:1
  • - Screen size compatibility: 19.3 - 51.6 mm (0.76 - 2.03") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 1 W
  • - AC 52 W
More>>>
Projector
Supported aspect ratios
16:10
Screen size compatibility *
19.3 - 51.6 mm (0.76 - 2.03")
Projection distance
0.97 - 2.58 m
Projector brightness *
450 ANSI lumens
Projection technology *
LED
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
10000:1
Number of colours
1.073 billion colours
Light source
Service life of light source *
30000 h
Lamps quantity
1 lamp(s)
Lens system
Throw ratio
1.5:1
Offset
100%
Video
Full HD *
No
HD-Ready
Yes
3D *
No
Supported video modes
1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI version
1.3
USB 2.0 ports quantity
1
Audio (L/R) out
1
Headphone outputs
1
HDMI ports quantity *
1
USB connector type
USB Type-A
DVI port *
No
DC-in jack
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Internal storage capacity
1 GB
Features
Noise level (economic mode)
32 dB
Features
HDCP
Yes
Noise level *
36 dB
Password protection
Yes
Certification
EMC & ED, DRCHP
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Short throw projector
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
52 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
42 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 60 °C
Weight & dimensions
Width
105.3 mm
Depth
104 mm
Height
36.5 mm
Weight *
360 g
Packaging content
Remote control included *
Yes
Cables included
VGA
Carrying case
Yes
Manual
Yes
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 07:59:29
Uk has collected 5 expert reviews for DELL M115HD Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
practicalphotography.com
Updated:
2014-08-09 07:59:29
Dell’s new M115HD is one of a new breed of ultra-compact projectors that are small enough to fit in the palm of your hand. And at only 363g (without cables), it’s a fraction of the weight of a digital projector of old...
Bottom line We're really impressed by the Dell M115HD. It might not be the most powerful projector on the market, but its 450 lumens LED bulb kicks out easily enough light for home use, even in large rooms. Colour and contrast fidelity are good, though there is a sl...
80%
businesscomputingworld.co.uk
Updated:
2014-08-09 07:59:29
You wait ages for a palm-sized LED projector to come along then two turn up [almost] together, with the Dell M115HD bearing a more than passing resemblance to the Optoma ML550 we reviewed recently. Along with the similarities, however, there are a number...
70%
itreviews.com
Updated:
2014-08-09 07:59:29
At a rated 450 lumens, the Dell M115HD palmtop projector gets a boost in brightness over the 300-lumen Dell M110 , which it is replacing in Dell’s lineup. It has a good range of connection choices for a micro-projector, and it’s more compact than the brig...
Bottom line The Dell M115HD has a good range of connection choices for a palmtop projector...
60%
techdigest.tv
Updated:
2016-02-05 03:43:58
The HardwareThe Dell is a tiny beast by projector standards – at 4.09″ wide, 4.14″ long and only 1.34″ high, not to mention weighing in at only around 360g, which makes it truly portable. And for the size of the device, the picture it displays is pretty i...
Bottom line So is it worth it? If you're looking for a mini projector, this could be a good option – especially if portability is something that is crucial. Given how small and lightweight it is, throwing it in your bag and carrying it everywhere just in case becomes...
0%
pcmag.com
Updated:
2014-08-09 07:59:29
At a rated 450 lumens, the Dell M115HD%displayPrice% at %seller% palmtop projector gets a boost in brightness over the 300-lumen Dell M110$599.00 at Dell, which it is replacing in Dell's lineup. It has a good range of connection choices for a micro-projec...
Good Tiny, lightweight, and highly portable. USB direct. Can run presentations from USB thumb drives and micro SD cards. Very long lamp life. Optional WiFi connectivity.
Bad Shows scaling artifacts at its claimed native resolution. Sub-par text quality. Notably feeble audio. Tinting in video...
Bottom line The Dell M115HD palmtop projector gets a boost in The Dell M115HD palmtop projector gets a boost in brightness over its predecessor, and has a good range of connection choices...
60%
Brand Image Product code Product Stock Price from
DELL S510 Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White DELL S510 Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White
(show image)
210-AECY S510
DELL 1220 Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black DELL 1220 Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black
(show image)
210-ADNG 1220
DELL S320wi Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White DELL S320wi Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
210-40960 S320wi
DELL S320 Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White DELL S320 Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
210-40929 S320
DELL 7700 Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey DELL 7700 Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey
(show image)
R19G2 7700
DELL 4220 Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black DELL 4220 Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black
(show image)
210-36307 4220
DELL 4320 Standard throw projector 4300 ANSI lumens DLP WXGA (1280x800) Black DELL 4320 Standard throw projector 4300 ANSI lumens DLP WXGA (1280x800) Black
(show image)
210-36282 4320
DELL 1510X Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black DELL 1510X Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black
(show image)
210-30818 1510X
DELL 1610HD Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black DELL 1610HD Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black
(show image)
210-30974 1610HD