location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF603/25 Breast milk storage bags

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF603/25 Breast milk storage bags
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF603/25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020035936 show
Category:
Accessories for breastfeeding such as breast pumps and support cushions.
Breastfeeding Accessories Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2025 02:12:29
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF603/25 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Wide opening for easy filling and pouring
Wide opening for easy filling and pouring

The wide and sturdy opening ensures that it is easy to fill the bag and pour your breast milk

Freezer-safe with reinforced seams and dual-layer bag
Freezer-safe with reinforced seams and dual-layer bag

Reinforced side seams and dual-layered material provide extra reassurance that your precious breast milk is stored safely in the freezer or fridge

The sturdy design of this bag enables it to be self-standing
The sturdy design of this bag enables it to be self-standing

The sturdy design of this bag enables it to be self-standing, and the wide opening ensures that it is easy to fill the bag and pour your breast milk

This bag is made of BPA-free material
This bag is made of BPA-free material

This bag is made of BPA-free material

Pre-sterilised bag with tamper-proof seal
Pre-sterilised bag with tamper-proof seal

Tamper-evident seal indicates that the pre-sterilised bag is untouched before first use, for complete hygiene

Bags lie flat for easy storage
Bags lie flat for easy storage

Bags lie flat for easy storage in freezer or fridge

Secure, leak-proof double-zip seal
Secure, leak-proof double-zip seal

Secure, leak-proof double-zip closure for safe storage of your breast milk

Features
Country of origin
China
Easy storage
Yes
Material
Polyethylene terephthalate (PET)
Easy to use
Yes
Pre-sterilized
Yes
Capacity
180 ml
Number of bags
25 pc(s)
Technical details
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Width
99 mm
Height
256 mm
Packaging content
Quantity per pack *
25 pc(s)