location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 50D Kit + Speedlite 580 EX II 15.1 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 50D Kit + Speedlite 580 EX II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2807B010
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:32:24
The date of the most recent change of this product data-sheet in Icecat.
Picture quality
Megapixel (approx.) *
15.1 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Lens system
Optical zoom *
0x
Digital zoom *
0x
Focal length range
17 - 85 mm
Focusing
Auto focusing (AF) modes *
Single Auto Focus
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
Light exposure modes *
Aperture priority AE, Manual, Shutter priority AE
Flash
Flash modes *
Auto, Fill-in, Flash off
Flash guide number
190 m
Flash recharging time
6 s
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
920000 pixels
Viewfinder
Magnification
0.95x
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Shade, Tungsten
Scene modes *
Close-up (macro), Night portrait, Portrait, Sports, Landscape
Photo effects *
Neutral
Camera
Camera playback
Slide show
Playback zoom (max)
10x
Histogram
Yes
Live view
Yes
Image processor
DIGIC 4
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
145.5 mm
Depth
73.5 mm
Height
107.8 mm
Weight
730 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
No
Interface
USB
Metering
EV 0-20
Lens system
EF / EF-S
Camera shutter speed
30 - 1/8000 s
Compatible operating systems
Windows 2000 (SP4) / XP (SP2/SP3) / Vista SP1 Mac OS X v10.3-10.5
Digital SLR
Yes