location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5370DW laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5370DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5370DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766666046
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-5370DW laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LED
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 300 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
18 s
Time to first page (black, normal)
8.5 s
N-up printing
4, 9, 16, 25
Economical printing
Yes
Features
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6
Country of origin
China
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
76.2 - 216 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
LEAP
Network
Embedded web server
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Memory slots
1
Processor frequency
300 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
35 dB
Design
Product colour *
Grey
Display
LED
Power
Power consumption (printing) *
675 W
Power consumption (standby)
75 W
Power consumption (PowerSave)
6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
371 x 384 x 246 mm
Width
480 mm
Depth
455 mm
Height
495 mm
Weight
10.1 kg
Dimensions (WxDxH)
371 x 384 x 246 mm
Packaging data
Package weight
12 kg
Other features
Power consumption (active)
675 W
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
486 x 500 x 455 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 01:20:32
Uk has collected 8 expert reviews for Brother HL-5370DW laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-31 01:20:29
Product Code: HL5370DWZU1 Brothers HL-5370DW monochrome laser printer may be slow, but its an economical choice for home use or for a small workgroup. The Brother HL-5370DW is inexpensive; it has lots of paper capacity and connectivity options, an...
Bottom line A few things about the Brother HL-5370DW - the slowness, the rattly components - feel cheap in the wrong way. But the printers economy and versatility make it an excellent all-around choice for the price. Susan Silvius Lowest online price: ££240...
70%
trustedreviews.com
Updated:
2011-08-31 01:20:31
Brother has a good range of mono laser printers for the high-end individual and small workgroup markets. Weve already looked at the and the HL-5370DW, reviewed here, has a lot of the same characteristics, but adds Ethernet and Wireless connecti...
90%
goodgearguide.com.au
Updated:
2011-11-04 06:28:51
For its price, Brothers HL-5370DW mono laser printer packs a reasonable punch. Not only can it automatically print double-sided documents, but it handles black-and-white graphics well and prints at a decent speed for its price. We would have preferred setting up networking to be slightly more straightforward but overall the Brother HL-5370DW is a good workgroup laser printer. Like the entry-level HL-2140, the Brother HL-5370DW mono laser printer wont win any design awards but it is small enou...
Good Wi-Fi and Ethernet connectivity, automatic duplex, fast print speeds, good print quality...
Bad Setting up networking can be difficult without bundled CD, no direct control of printer settings...
Bottom line Brother’s HL-5370DW monochrome laser printer handles network printing well with few caveats. Set up can be cumbersome but its print speed and quality make for a good compromises...
75%
consumersearch.com
Updated:
2011-08-31 01:20:28
Reviewers say the Brother HL-5370DW is the best Wi-Fi-enabled monochrome laser printer in its class for PCs and Macs. It replaces the Brother HL-5280DW, dropping that model's LCD screen in favor of smaller dimensions (about 14.5 inches by 15 inches by...
Good Builtin WiFi networking, Good print quality, Versatile enough for a small office...
Bad Not for highvolume printing, Average print speeds, Build quality could be better...
0%
techworld.com
Updated:
2011-08-31 01:20:30
Brother's HL-5370DW monochrome laser printer may be slow, but it's an economical choice for home use or for a small workgroup.The Brother HL-5370DW is inexpensive; it has lots of paper capacity and connectivity options, and it's easy to install and ma...
Bottom line A few things about the Brother HL-5370DW - the slowness, the rattly components - feel cheap in the wrong way. But the printer's economy and versatility make it an excellent all-around choice for the price...
0%
pcworld.com_techhive.com
Updated:
2015-06-25 01:23:27
Brothers HL-5370DWT monochrome laser printer may be slow, but its an economical choice for home use or for a small workgroup. Its inexpensive ($300 as of May 25, 2009); it has lots of paper capacity and connectivity options, and its easy to install...
Good Low purchase and toner prices, Automatic duplexer and wireless included...
Bad Slow, Paper trays can be flimsy or hard to use...
83%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)