location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan 1 Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4200150
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4018474200150
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pelikan 1 Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Black toner page yield: 2000 pages
  • - 1 pc(s)
More>>>
Brand Image Product code Product Stock Price from
MM 15002UK toner cartridge 1 pc(s) Black MM 15002UK toner cartridge 1 pc(s) Black
(show image)
15002UK 15002UK 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H436A toner cartridge 1 pc(s) Black Greenman H436A toner cartridge 1 pc(s) Black
(show image)
H436A H436A 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H436J toner cartridge 1 pc(s) Black Greenman H436J toner cartridge 1 pc(s) Black
(show image)
H436J H436J 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 38A (Q1338A) / 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 38A (Q1338A) / 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15160DK Black Laser Toner - HP 38A (Q1338A) / 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 38A (Q1338A) High capacity - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 38A (Q1338A) High capacity - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15115DK Black Laser Toner - HP 38A (Q1338A) High capacity - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 38A (Q1338A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 38A (Q1338A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15010DK Black Laser Toner - HP 38A (Q1338A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 36A High capacity (CB436A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 36A High capacity (CB436A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15051DK Black Laser Toner - HP 36A High capacity (CB436A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 36A (CB436A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 36A (CB436A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15002DK Black Laser Toner - HP 36A (CB436A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
HP 36A Black Original LaserJet Toner Cartridge HP 36A Black Original LaserJet Toner Cartridge
(show image)
CB436A 36A Black Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)