location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Q310-AS03 Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q310-AS03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-Q310-AS03TR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Q310-AS03 Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8400 2.26 GHz Processor cores: 2
  • - 33.8 cm (13.3") 1280 x 800 pixels Gloss 16:10
  • - 3 GB DDR2-SDRAM 800 MHz
  • - 250 GB DVD-RW
  • - NVIDIA® GeForce® 9200M GS
  • - Bluetooth 2.0+EDR
  • - 3 h
  • - Windows Vista Home Premium
More>>>
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8400
Processor cores
2
Processor threads
2
Processor frequency *
2.26 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
8.5
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9200M GS
Discrete graphics card *
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
10/100/1000 Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL3BU
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35569
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
3 h
Weight & dimensions
Width
322 mm
Depth
241 mm
Height
28.6 mm
Weight *
2.15 kg
Other features
Wireless technology
802.11a/b/g/n
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 05:28:46
Uk has collected 16 expert reviews for Samsung Q310-AS03 Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2014-05-22 05:28:46
Theres plenty to like about the Q310. Its small, packed with features and has a decent processor. The only real disappointment is the choice of graphics card, but at this price youd be hard pushed to find a laptop with better 3D performance. In sho...
0%
alphr.com
Updated:
2014-05-22 05:28:46
Samsung's laptops were once synonymous with glossy black finishes and sleek, monochromatic good looks. Now, though, they've revisited the design and injected it with colour. If you're expecting laptops finished inblues, reds and pinks you'll be disappo...
Bottom line Samsung marries good looks, performance and keen pricing in this alluring 13.3in portable...
67%
theregister.co.uk
Updated:
2014-05-22 05:28:46
Samsung appears totally obsessed with looks these days. Admittedly, the Q310’s shiny black chassis is eye-catching, but we have to disagree with Samsung when it comes to the nasty splatter of red along the bottom lip. Apparently, it’s a “deep rose red...
Bottom line If you’ve an eye on gaming, the Q310s 9200M GS graphics will no doubt disappoint, but the P8400 processor managed to push through some decent benchmark scores and at £699 you’re getting a fair amount of tech for your money. Build quality and a...
80%
expertreviews.co.uk
Updated:
2014-05-22 05:28:46
Samsungs Q310 is the only 13.3in laptop on test here, but its screen has a resolution of 1,280x800, which is the same as the screens in most 15.4in laptops. This means that you get same amount of desktop space and a slightly sharper appearance. Wit...
100%
techradar.com
Updated:
2014-05-22 05:28:46
Samsung has added more new laptops to its range in recent months than any other manufacturer. It follows these releases with the Q310 (£699 inc. VAT), which proves to be one of the most powerful, portable and usable laptops weve seen for a long time.T...
Good Great build quality, Excellent battery life, Lightweight, Powerful performance, Vibrant screen...
Bad Disappointing lack of software...
80%
Geek.com
Updated:
2014-05-22 05:28:46
Reading the title of this article, I am sure some people will be a bit confused. Samsung has been making notebook computers for a long time, but up until October 2008 they were not available in the US. This probably had more than a few people in the US...
0%
Laptopmag.com
Updated:
2014-05-22 05:28:46
Sporting a handsome design, smooth performance, and good endurance, this 13-inch notebook is a strong contender.
Good Stylish design, Good sound, Strong productivity perfomance, Comfortable keyboard, Very good battery life...
Bad Small touchpad, Mushy mouse buttons, No discrete graphics option, Awkward stacked USB ports...
Bottom line The Samsung Q310-34P is a good thin-and-light notebook for work and play that doesn’t skimp on battery life. It also offers good looks without being over the top. This system offers plenty of features and solid performance, but is it worth $1,299?De...
70%
computershopper.com
Updated:
2014-05-22 05:28:46
Until now, the only way to get a Samsung-branded notebook was to live (or special-order from) outside North America. Now, anyone shopping for a thin-and-light business model can add Samsung’s Q310 to the list of options. Nicely equipped...
Good Sleek, glossy design; huge hard drive; above-average performance...
Bad High price for the performance; average battery life; subpar 3D scores...
72%
trustedreviews.com
Updated:
2014-05-22 05:28:46
Today we're looking at another entry into Samsung's 'Touch of Colour' series of notebooks and having been impressed with the Q210 , which won our coveted Recommended Award, the 13.3 inch Q310 has a lot to live up to. Moreover, unlike the Q210, the Q310 ha...
80%