location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra R950-1J2 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R950-1J2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT535E-07L01VFR show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2025 08:23:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra R950-1J2 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3340M 2.7 GHz Processor cores: 2
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 10 h
  • - Windows 7 Professional 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-02-07 02:49:12
Uk has collected 11 expert reviews for Toshiba Tecra R950-1J2 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itproportal.com
Updated:
2014-02-07 02:49:12
Over the last few years, Toshiba's Tecras have descended from being the most expensive, bleeding-edge notebook technology around to a more general quality business brand, aimed at the same sort of market as Dell's larger Latitudes. The R950 is the current...
Good Decent price for a business laptop, Good selection of ports, Optical drive, 3G mobile broadband option, Reasonable performance...
Bad No ExpressCard slot...
Bottom line The Toshiba Tecra R950-11F is more of a standard business workhorse than a ground-breaking showcase of new technology. Its sober appearance hides few surprises. But the features and performance are both more than adequate for most business users, and th...
80%
v3.co.uk
Updated:
2014-02-07 02:49:12
The Tecra R950 is a new addition to Toshiba's corporate laptop line, updating the brand with the latest Ivy Bridge version of Intel's Core vPro processors. It is a laptop designed for comfort and convenience without compromising portability too much wh...
Good DVD drive, easy maintenance, smartcard reader, decent sized display...
Bad Relatively large and heavy, touchpad offset due to numeric keypad...
Bottom line Toshiba's Tecra R950 is essentially a replacement for a desktop PC. As such, it cannot match models such as the new ultrabooks for lightweight portability, but it does offer greater comfort, good connectivity, plus better security and easier maintenanc...
80%
itpro.co.uk
Updated:
2014-02-07 02:49:12
Our review model came with an Intel Core i5-3320M processor, which was partnered by 4GB of RAM. The Ivy Bridge chip ran at 2.6GHz, and its four cores delivered a benchmark score of 0.71. This was several notches below...
Bottom line Toshiba’s Tecra R950-11F looks like a dull business laptop, but its plastic exterior is hard-wearing and it’s got the fundamentals covered extremely well: a reasonable screen, great keyboard and mouse, and enough power inside to get the job done. Dell...
83%
notebookcheck.net
Updated:
2014-02-07 02:49:12
Those who are looking for a high-performance business notebook often turn directly to well-known brands like HP and Lenovo. But there are alternatives: Other manufacturers have interesting professional devices in their portfolio as well. Toshiba for exam...
Good High performance, Integrated UMTS, Good input devices, Extensive Interfaces, Precise display hinges...
Bad Missing graphics switching, Short battery runtimes, High noise levels, angledependent display, moderate priceperformance ratio...
Bottom line Toshiba Tecra R950-192What is essential for a good business notebook? Features like reliability and quality but also low emission rates are probably top priorities for the buyer. The Toshiba Tecra R950-192 shows promising approaches in those disciplines b...
82%
toptenreviews.com
Updated:
2014-02-07 02:49:12
The Toshiba Tecra R950 offers a 15.6-inch display with a native resolution of 1366 x 768 pixels. There are options available for the display on this business laptop, and the resolution can be upgraded as high as 1600 x 900 pixels. The integrated stereo...
58%
zdnet.com
Updated:
2015-04-29 10:31:30
Toshiba's range of third-generation Intel Core (Ivy Bridge) notebooks, announced in June, included the business-grade R9 series, comprising the ultraportable 13.3in. Portege R930, the mid-range 14in. Tecra R940 and the desktop replacement 15.6in. Tecra R9...
Bad On this basis, you can expect the Tecra R950 to last for between about 8 hours and 2.5 hours, depending on the workloads you're running. As mentioned above, though, this isn't a notebook you're likely to be using away from a desk (and a source of mains po...
Bottom line The Tecra R950 is a hefty 15.6in. business-grade notebook with an up-to-date set of security and manageability features, integrated mobile broadband and a solid but understated design. It performs well enough for its market, although we'd prefer a higher...
80%