location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC P403 Digital signage flat panel 101.6 cm (40") LED 700 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P403
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003477
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695109988
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:24
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC P403 Digital signage flat panel 101.6 cm (40") LED 700 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 101.6 cm (40") 1920 x 1080 pixels LED 700 cd/m²
  • - Edge-LED 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
More>>>
Display
Panel type
SPVA
LED backlighting type
Edge-LED
Display diagonal *
101.6 cm (40")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Active display area (W x H)
885.6 x 498.15 mm
Display diagonal (metric)
101.6 cm
Horizontal scan range
31.5 - 91.1 kHz
Vertical scan range
50 - 85 Hz
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
Ports & interfaces
HDMI ports quantity *
1
HDMI input ports quantity
1
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Bezel width (bottom)
1.55 cm
Bezel width (side)
1.55 cm
Bezel width (top)
1.55 cm
Performance
TV tuner integrated
No
Operating hours (hours/days)
24/7
HDCP
Yes
Number of slots
1
Compatible products
C-tick; CE; FCC Class B; PSB; TÜV GS; UL/C-UL or CSA; VCCI
Power
Power consumption (typical) *
135 W
Power consumption (standby) *
1 W
Computer system
Computer system *
No
Weight & dimensions
Width
920.6 mm
Depth
66.5 mm
Height
532.2 mm
Weight
17 kg
Packaging content
Remote control included
Yes
Cables included
AC, DVI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
C-tick; CE; FCC;' PSB; RoHS; TÜV GS; UL/C-UL CSA; VCCI
Technical details
Compliance certificates
RoHS
Other features
Manual
Yes
Quick start guide
Yes
Brand Image Product code Product Stock Price from
NEC MultiSync P801 SST Digital signage flat panel 2.03 m (80") LED 700 cd/m² Full HD Black Touchscreen 24/7 NEC MultiSync P801 SST Digital signage flat panel 2.03 m (80") LED 700 cd/m² Full HD Black Touchscreen 24/7
(show image)
60003766 P801 SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync V801 Digital signage flat panel 2.03 m (80") LED 460 cd/m² Full HD Black 24/7 NEC MultiSync V801 Digital signage flat panel 2.03 m (80") LED 460 cd/m² Full HD Black 24/7
(show image)
60003482 V801 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Norway 1 distributor(s)