location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco GranBaristo HD8965/01 coffee maker Fully-auto Espresso machine 1.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GranBaristo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8965/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8965/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
68710103721910 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2025 03:28:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco GranBaristo HD8965/01 coffee maker Fully-auto Espresso machine 1.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.7 L
  • - Coffee beans, Ground coffee
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1900 W
  • - Black, Stainless steel
More>>>
Performance
Coffee maker type *
Fully-auto
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
270 g
Ground coffee container capacity
20 cups
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.5 L
Adjustable milk quantity
Yes
Number of spouts
2
Hot water system *
Yes
Heating system
Boiler
Adjustable temperature
Yes
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Adjustable water quantity
Yes
Water tank capacity *
1.7 L
Coffee input type *
Coffee beans, Ground coffee
Automatic anti-calc
Yes
Self-cleaning
Yes
Dishwasher-proof parts
Yes
Country of origin
Italy
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Ristretto making
Yes
Latte making
Yes
Latte Macchiato making
Yes
Caffe Crema making
Yes
Ergonomics
Housing material
Stainless steel, Thermoplastic
Control type *
Buttons
Built-in display *
Yes
Display type
LCD
Removable water tank
Yes
Product colour *
Black, Stainless steel
Removable drip tray
Yes
Removable brewing/infusion unit
Yes
Cord length
0.8 m
Power
Power *
1900 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
205 mm
Depth
360 mm
Height
460 mm
Weight
13 kg