location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PRO8100 1000 ANSI lumens LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO8100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS11856
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:10:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PRO8100 1000 ANSI lumens LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 1000 ANSI lumens
  • - Lamp 2000 h
  • - 230 W
More>>>
Projector
Projector brightness *
1000 ANSI lumens
Projection technology *
LCD
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
160 W
Ports & interfaces
S-Video inputs quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
Features
Certification
CE, CB, UL, GS, GOST-R, FCC-B, CCC, ICES 003, C-TICK, NOM, PSB, TUV-S/IRAM/UL-AR S Mark, UKrSEPRO, WEEE, RoHS
Power
Power consumption (typical) *
230 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
9 kg
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
543 x 387 x 156 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:51:35
Uk has collected 22 expert reviews for Viewsonic PRO8100 1000 ANSI lumens LCD and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-15 02:51:35
ViewSonics Pro8100 is a huge projector with a centre-mounted lens and controls on one side. Only Sonys HW10 comes close in size and weight, so youll want to make sure you find a space where it can live permanently. The motorised lens shift, focu...
60%
igizmo.co.uk
Updated:
2016-11-15 02:51:35
ViewSonic claims it has made its Pro8100 projector very much for the home cinema crow Although generally considered a PC-oriented brand, ViewSonic claims it has made its Pro8100 projector very much for the home cinema crowd. And this claim certainly se...
80%
goodgearguide.com.au
Updated:
2016-11-15 02:51:35
The meteoric rise of the widescreen TV has robbed home theatre projectors of much of their former allure. Once considered the ultimate in cinematic luxury, they have since become something of an endangered species — rather like the bearded, middle-aged...
Good Huge array of advanced features and controls, excellent image clarity and colour fidelity, quiet operation...
Bad It’s one of the biggest space-hogs we’ve seen...
Bottom line The home theatre projector has fallen on hard times of late, but don’t let that stop you from considering this exceptional model. Both user-friendly and feature rich, it delivers an incredible high-def movie experience for the asking price. Ignore t...
90%
techradar.com
Updated:
2016-11-15 02:51:35
Although ViewSonic has dabbled with AV-centric technology over the years, its yet to show real commitment and consistency to the serious home cinema market. But that may be about to change... Occupying a surprisingly sizeable chunk of our test bench i...
Good Superb colour fidelity and detail, Ultra-quiet...
Bad Blacks can look hollow, Auto-iris can distract...
80%
pocket-lint.com
Updated:
2016-11-15 02:51:35
If youve got a white wall, enjoy your movies or video games and want to bring the cinema into your home this is certainly one way to do it...
Good Picture quality...
Bad Large...
Bottom line If youve got a white wall, enjoy your movies or video games and want to bring the cinema into your home this is certainly one way to do it...
90%
toptenreviews.com
Updated:
2016-11-15 02:51:35
ViewSonic creates some of the world’s leading consumer electronic and communication devices. The ViewSonic Pro8100 LCD projector TV is just one the many types of display devices this company offers. The slick glossy design and high-end features found i...
Good The very quiet fan noise and highquality display are welcome features...
Bad A more powerful bulb would enhance the picture quality in rooms with more ambient light.
Bottom line A better-than-average picture quality makes ViewSonic Pro8100 one of the best home theater projectors...
88%
audioholics.com
Updated:
2016-11-15 02:51:35
It strikes me as odd any time I see a projector of any significant price lacking features such as power Zoom & Focus and Lens Shift. With higher cost projectors Ive become an unfortunate victim of the establishment. Ive come to expect less in the way...
80%
projectorreviews.com
Updated:
2016-11-15 02:51:35
Viewsonic Pro8100 Projector, Pros, Cons, and Typical Capabilities Viewsonic Pro8100 Projector: Pros Brighter than most 1080p projectors in best mode Slightly brighter than the average 1080p projector in brightest mode Very good overall picture pe...
Bottom line Bright, sharp, good shadow detail, respectable but hardly exceptional black levels, and a good warranty, which is not a bad place to start. Excellent overall color and image richness after a proper calibration. The Viewsonic's overall image fits more into...
0%
about.com
Updated:
2016-11-15 02:51:35
At an MSRP of $4,995.00, the Viewsonic Precision Pro8100 1080p LCD Video Projector bucks the trend towards sub-$3,000 1080p video projectors, but is worth the extra cash. Its 3LCD chips and native 1080p resolution provide a very natural looking image...
Good Very Good Image Quality, Able to produce large images with short projector/screen distance, 2 HDMI ver 1.3 Inputs Accepts 1080p/60 and 1080p/24, Extremely quiet very little fan noise, Excellent, colorillustrated, quickstart guide and user manual...
Bad Needs more lumens output for large rooms, Very large cabinet, No separate DVI input (HDMI inputs can be used using DVI/HDMI Converter cable), Menu navigation can be a little tricky, Professional tweaking desirable.
Bottom line At an MSRP of $4,995.00, the Viewsonic Precision Pro8100 1080p LCD Video Projector bucks the trend towards sub-$3,000 1080p video projectors, but is worth the extra cash. Its 3LCD chips and native 1080p resolution provide a very natural looking image...
80%
projectorcentral.com
Updated:
2016-11-15 02:51:35
The Pro8100 is a solid projector and a good first effort from Viewsonic as far as serious home theater projectors are concerned. Higher than average lumen output, a sharp clean HD image, and vibrant color make it a competent performer for HDTV and vid...
70%
trustedreviews.com
Updated:
2016-11-15 02:51:35
Although predominantly a PC-oriented brand, the new Pro8100 is certainly not ViewSonic's first home theatre projector. Far from it. But first impressions suggest that it could well be the brand's most serious home cinema effort yet. Take, for example, it...
90%
Brand Image Product code Product Stock Price from
Viewsonic PJ588D 3000 ANSI lumens DLP XGA (1024x768) Viewsonic PJ588D 3000 ANSI lumens DLP XGA (1024x768)
(show image)
VS11581 PJ588D
Viewsonic PJ1173 5200 ANSI lumens LCD XGA (1024x768) Viewsonic PJ1173 5200 ANSI lumens LCD XGA (1024x768)
(show image)
VS12109 PJ1173
Viewsonic PJ1158 4000 ANSI lumens LCD XGA (1024x768) Viewsonic PJ1158 4000 ANSI lumens LCD XGA (1024x768)
(show image)
VS11459 PJ1158
Viewsonic PJ759 2700 ANSI lumens LCD XGA (1024x768) Viewsonic PJ759 2700 ANSI lumens LCD XGA (1024x768)
(show image)
VS11861 PJ759
Viewsonic PJ359W 2000 ANSI lumens LCD WXGA (1280x800) Viewsonic PJ359W 2000 ANSI lumens LCD WXGA (1280x800)
(show image)
VS12188 PJ359W