location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-8840 wired router Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-8840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-8840
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TD-8840 wired router Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN
  • - IEEE 802.3, IEEE 802.3u
  • - ADSL
  • - Web-based management
  • - DHCP client DHCP server
  • - 802.1x RADIUS
More>>>
WAN connection
Ethernet WAN *
Yes
Network
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Full duplex
Yes
ATM features
UNI 3.1, 5-AAL5, RFC 1483, UBR, CBR, VBR-rt, VBR-nrt
DSL features
ADSL
Yes
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
DSL specification
ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Protocols
DMZ support
Yes
Routing protocols
IP
DHCP client *
Yes
Protocols
DHCP server *
Yes
Supported network protocols
RFC 2364, PPPoE
Security
Security algorithms *
802.1x RADIUS
Firewall security
Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall
MAC address filtering
Yes
IP address filtering
Yes
Filtering description
Domain
Design
Product colour *
Black, White
Power
Power consumption (typical) *
5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
500 g
Other features
Outdoor range
6000m
Dimensions (WxDxH)
174 x 120 x 28.8 mm
Connectivity technology
Wired
Connectivity LEDs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:29:15
Uk has collected 1 expert review for TP-Link TD-8840 wired router Black, White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 06:02:35
If you want a no frills ADSL2+ modem without many -- if any -- bells and whistles, the TP-Link TD-8840 could be just what youre looking for. Also acting as a 4-port router, the 8840 can have you and your home network connected to the Internet in a mat...
Good Price, Easy setup using CD-ROM...
Bad Lack of wireless, Confusing Web interface The Final Word Although some may be put off by the lack of any wireless functionality, the TD-8840 is fine for those on a budget requiring an ADSL2+ modem and home...
Bottom line Although some may be put off by the lack of any wireless functionality, the TD-8840 is fine for those on a budget requiring an ADSL2+ modem and home...
70%
Brand Image Product code Product Stock Price from
TP-Link TD-8840T wired router Fast Ethernet Black, White TP-Link TD-8840T wired router Fast Ethernet Black, White
(show image)
TD-8840T TD-8840T 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TD-8811 wired router Black, White TP-Link TD-8811 wired router Black, White
(show image)
TD-8811 TD-8811 0.00
(excl. VAT)
0 (incl. VAT)