location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-690
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA13041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946429939
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 374013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2024 17:15:46
The date of the most recent change of this product data-sheet in Icecat.
Printing
Maximum resolution *
360 x 180 DPI
Maximum printing width (columns) *
106
Colour *
No
Maximum print speed *
529 cps
Maximum print speed (draft)
396 cps
Maximum print speed (LQ)
132 cps
Character pitch
10, 12 cpi
Maximum number of copies
7 copies
Bitmap fonts
Courier, Draft, OCR-B, Orator, Orator-S, Prestige, Roman, Sans Serif, Script, Script C
Scalable fonts
Roman, Roman T, Sans Serif, Sans Serif H
Paper handling
Paper tray media types
Envelopes, Labels, Roll
Continuous paper thickness range
0.065 - 0.49 mm
Features
Product colour *
Grey
Buffer size *
128 KB
Sound pressure level (printing) *
57 dB
Page description languages *
Epson ESC/P2, PPDS
Noise level (idle)
54 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 2.0
Endurance
Print head *
24-pin
Print direction
Bidirectional
Print head life
400 million characters
Ribbon life (black, draft)
10 million characters
Mean time between failures (MTBF)
20000 h
Power
Power consumption (typical)
37.5 W
Power consumption (standby)
3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 8, Windows 98, Windows XP
Bundled software
Epson Status Monitor
Weight & dimensions
Width
480 mm
Depth
370 mm
Height
210 mm
Weight
6.8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
290 mm
Package depth
550 mm
Package height
380 mm
Package weight
8.49 g
Other features
Connectivity technology
Wired
Print technology
Dot matrix
Needles
24
Logistics data
Products per pallet
28 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.18 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
35 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.18 m
Harmonized System (HS) code
84433210
Country Distributor
España 3 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)
Portugal 1 distributor(s)