location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8200 USFF Intel® Core™ i5 i5-2500S 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5450 Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8200 USFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5F01AWABA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 553173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 16:44:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Elite 8200 USFF Intel® Core™ i5 i5-2500S 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5450 Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 135 W
  • - Intel® Core™ i5 i5-2500S 2.7 GHz Processor cores: 4
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD
  • - AMD Radeon HD 5450 0.512 GB Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2500S
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
2.7 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69.1 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
Stepping
D2
CPU multiplier (bus/core ratio)
27
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon HD 5450
Discrete graphics card memory
0.512 GB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
USFF
Product colour *
Black
Design
Country of origin
China
Performance
Motherboard chipset
Intel® Q67 Express
Audio system
HD
Product type *
PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
Processor code
SR009
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
52211
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
135 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
252 mm
Depth *
254 mm
Height *
66 mm
Weight *
3.1 kg
Packaging content
Mouse included
No
Keyboard included
No
Display
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:41:59
Uk has collected 5 expert reviews for HP Compaq Elite 8200 USFF Intel® Core™ i5 i5-2500S 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5450 Windows 7 Professional PC Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2014-01-03 13:41:59
Trying to dig up a low-cost, all-in-one, business-class desktop system that doesn’t stink is a bit like trying to find a magic lamp in a cave: It's a daunting proposition, to say the least. And the HP Compaq 8200 Elite all-in-one desktop doesn’t make t...
Good Superfast general performance, Integrated 802.11n connectivity...
Bad Limited connection options, Belowaverage storage capacity...
Bottom line If speed is the name of your game, you won’t be disappointed by this business-class, all-in-one system. But that’s all it really brings to the table. Images (click to enlarge) HP Compaq 8200 Elite All-in-One Review: A Superfast PC That Fizzles HP...
60%
pcmag.com
Updated:
2014-01-03 13:41:59
The HP Compaq 8200 Elite USDT ($869 direct) is a fine desktop choice for businesses who work primarily over the Web or a network (such as in the database, information analysis, or Web design fields). It lacks backward compatibility with old-school hard...
Good Compact form factor, Includes MXM card slot, SSD option available...
Bad Uses notebook-class hard and optical drives, external power supply, Not expandable, No HDMI, USB 3,0, eSATA ports, Limited capacity storage, Replacing hard drive somewhat involved...
Bottom line The HP Compaq 8200 Elite USDT is a compact desktop that isn't burdened by legacy hardware, which makes it a good choice for businesses dealing mainly with information on the LAN or on the Internet...
80%
anandtech.com
Updated:
2014-01-03 13:41:59
If you've been following along for a while, it should be pretty clear that around here, we're fans of doing a little computing. Awkward turns of phrase notwithstanding, we thought we'd seen the smallest HP had to offer when we tackled the Z210 SFF d...
0%
computershopper.com
Updated:
2014-01-03 13:41:59
Don't let the look of this little box deceive you: The HP Compaq 8200 Elite Ultra-slim PC might be small in stature, but it stands tall in functionality, performance, and manageability. Those are three things that businesses want to hear wh...
Good Performs well for price; compact design; supports Intel vPro technology; eco-friendly manufacturing; above-average warranty...
Bad Limited upgrade potential; bundled keyboard, mouse use PS/2...
Bottom line Excellent speed for the money, plus handy management features and a long warranty, make the 8200 Elite a winning compact PC for business...
88%