location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Black S020118

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black S020118
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S020118
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343813489 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:31:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Black S020118
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Compatibility *
Stylus Color3000/Stylus Pro5000
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
Country of origin
Japan
Colour
No
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
110 mm
Depth
28 mm
Height
145 mm
Packaging data
Package width
110 mm
Package depth
145 mm
Package height
30 mm
Package weight
210 g
Other features
Certification
CE
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
150 cm
Products per pallet
2640 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
570 mm
Master (outer) case height
300 mm
Products per master (outer) case
100 pc(s)
Master (outer) case gross weight
22.9 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
150 cm
Products per pallet (UK)
3000 pc(s)
Products per pallet layer
400 pc(s)
Products per pallet layer (UK)
600 pc(s)
Brand Image Product code Product Stock Price from
Epson Inktcartridge C13S020118 zwart ink cartridge Original Black Epson Inktcartridge C13S020118 zwart ink cartridge Original Black
(show image)
S020118 Inktcartridge C13S020118 zwart 0.00
(excl. VAT)
0 (incl. VAT)
Epson CARTRIDGE BLACK STYLUS COLOR 3000 ink cartridge Original Epson CARTRIDGE BLACK STYLUS COLOR 3000 ink cartridge Original
(show image)
C13020118 CARTRIDGE BLACK STYLUS COLOR 3000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)