location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X500 Wired Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X500 Wired Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5E76AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899385142 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 06:07:29
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP X500 Wired Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
More>>>
1

Designed with your comfort in mind, the elongated arch and contoured shape provides relaxed control for either right or left-hand users.

2

With a simple inserting the USB cord[1] you power your mouse and avoid ever replacing batteries. No software or downloads. Just start scrolling and clicking away.

3

Navigate Windows easily with 3 button control and scroll wheel.

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Design
Product colour *
Black
HP segment
Home
Weight & dimensions
Width
115.1 mm
Depth
63.5 mm
Weight & dimensions
Height
35.3 mm
Weight
100 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
200 mm
Package depth
140 mm
Package height
65 mm
Package weight
120 g
Brand-specific features
HP GTIN (EAN/UPC)
887758651032
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2015-01-07 02:41:13
Uk has collected 1 expert review for HP X500 Wired Mouse and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Country Distributor
Nederland 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)