location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC561dn A4 1200 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC561dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01291601 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI MC561dn A4 1200 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Colour printing
  • - 1200 x 600 DPI
  • - A4 30 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 533 MHz
  • - 29 kg
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:53:12
Uk has collected 10 expert reviews for OKI MC561dn A4 1200 x 600 DPI 30 ppm and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-03-01 08:53:12
Oki Printing Solutions' MC561 colour laser multifunction printer is well equipped for a busy workgroup, with full print/copy/scan/fax features, outstanding speed, and superior text quality. Graphics quality fell short of my expectations, however, and...
Good Convoluted network scanning setup Superior text output Very fast...
Bad Mediocre graphics and scan quality...
Bottom line Workgroups will like this model’s speed and paper handling, but its output quality and ease of use can be disappointing...
60%
pcadvisor.co.uk
Updated:
2017-03-01 08:53:12
The Oki MC561dn colour laser printer/scanner/copier/fax is fast, fully equipped and affordable. Ok's MC561dn colour laser multifunction printer is well equipped for a busy workgroup, with full print/copy/scan/fax features, outstanding speed, and superi...
Bottom line The Oki MC561 has much to recommend it - starting with speed, but with price and paper handling following close behind. Graphics quality is undistinguished but probably acceptable for mainstream business use. We'd like it better if it were easier to se...
60%
macworld.com
Updated:
2017-03-01 08:53:12
Oki Printing Solutions' MC561 color laser multifunction printer is well equipped for a busy workgroup, with full print/copy/scan/fax features, outstanding speed, and superior text quality. Graphics quality fell short of my expectations, however, and Ok...
Good Convoluted network scanning setup, * Superior text output, * Very fast...
Bad Mediocre graphics and scan quality, Price when rated: $750...
60%
pcworld.com_techhive.com
Updated:
2017-03-01 08:53:12
Oki Printing Solutions' MC561 color laser multifunction printer is well equipped for a busy workgroup, with full print/copy/scan/fax features, outstanding speed, and superior text quality. Graphics quality fell short of my expectations, however, and Ok...
Good Convoluted network scanning setup, Superior text output, Very fast...
Bad Mediocre graphics and scan quality...
Bottom line Workgroups will like this model’s speed and paper handling, but its output quality and ease of use can be disappointing. Oki MC561 Color Laser MFP Review: Fast, Fully Equipped, Affordable OKI Printing Solutions MC561 Color MFP Review, by Jon L. Jacobi...
60%
pcmag.com
Updated:
2017-03-01 08:53:12
The OKI MC561 ($750 street) is a color laser-class MFP (multifunction printer) for small- to medium-sized workgroups. It uses an LED-based engine (essentially the same as a laser, but using LEDs instead of a laser as a light source). It's fast, and has...
Good Fast. Standard 350-sheet capacity standard, with 830-sheet maximum. Duplexing ADF. Ethernet connection. QWERTY keypad.
Bad Slightly subpar photos and graphics. Monochrome text-only display.
Bottom line The OKI MC561 is a fast, heavy-duty color MFP to anchor a busy small or medium-sized workgroup. Buy it now...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)