location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1720 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-17618
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 1720 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 28 ppm
  • - Maximum duty cycle: 25000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB Built-in processor 366 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
20 s
Warm-up time (from sleep mode)
7.5 s
Features
Maximum duty cycle *
25000 pages per month
Recommended duty cycle
500 - 1000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 160 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
ARM9
Processor frequency
366 MHz
Performance
Sound pressure level (printing)
51 dB
Sound power level (standby)
25 dB
Design
Product colour *
Black, Grey
Built-in display *
No
Certification
EC CE mark, EN 55022:1994 + A1:1995 + A2:1997, EN 61000-3-2:2000, EN 61000-3-3:1995 + A1:2001, EN 55024:1998 + A1:2001 + A2:2003, EN 60950- 1:2001, EN 60825-1, IEC 60950-1 (ITE), IEC 60825-1).
Power
Power consumption (printing) *
400 W
Power consumption (ready)
10 W
Power consumption (PowerSave)
9 W
Power consumption (off)
0 W
AC input voltage
220 - 240 V
AC input frequency
47-63 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
8 - 95%
Operating altitude
0 - 2500 m
Weight & dimensions
Width
396 mm
Depth
345 mm
Height
254 mm
Weight
11.4 kg
Packaging data
Package width
430 mm
Package depth
470 mm
Package height
385 mm
Package weight
14 kg
Packaging content
Cables included
AC
Brand Image Product code Product Stock Price from
DELL 1700n 1200 x 1200 DPI A4 DELL 1700n 1200 x 1200 DPI A4
(show image)
210-13247 1700n
DELL 1700 1200 x 1200 DPI A4 DELL 1700 1200 x 1200 DPI A4
(show image)
210-13249 1700
DELL 1710 1200 x 1200 DPI A4 DELL 1710 1200 x 1200 DPI A4
(show image)
210-15155 1710
DELL 1710n 1200 x 1200 DPI A4 DELL 1710n 1200 x 1200 DPI A4
(show image)
210-15157 1710n