location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-4200CN Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-4200CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-4200CNU2
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:26
The date of the most recent change of this product data-sheet in Icecat.
Brother HL-4200CNU2 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-4200CN Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 24 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 60000 pages per month
  • - Total number of input trays: 1 Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
More>>>
Printing
Duplex printing mode
Auto
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15.1 ppm
Warm-up time
30 s
Time to first page (black, normal)
17 s
N-up printing
2, 4, 9, 16
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
BR-Script 3, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
64 - 105 g/m²
Multi-Purpose Tray media weight
64 - 216 g/m²
Duplex media weight
64 - 162 g/m²
Maximum media length
35.6 cm
Ports & interfaces
Standard interfaces
Parallel, RJ-45, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, User defined port numbers - IPX/SPX - Netware, Bindery/NDS - AppleTalk (Ethertalk) supporting ASCII and Bindary mode printing - NetBEUI
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Memory slots
1
Memory type
DDR2
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
55 dB
Noise level (ready)
36.5 dB
Noise level (idle)
55 dB
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
180 W
Power consumption (max)
600 W
Power consumption (standby)
45 W
AC input voltage
120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 95, Windows 98, Windows ME, Windows NT, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 8.5, Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
439 mm
Depth
590 mm
Height
445 mm
Weight
35 kg
Packaging content
Drivers included
Yes
Manual
Yes
Cables included
AC
Other features
Automatic switching
Yes