location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 363 ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
363
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8771EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291607982642 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 655020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:10:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 363 ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour ink page yield: 400 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink page yield *
400 pages
Type *
Original
Printing colours *
Cyan
Features
Brand compatibility *
HP
Weight & dimensions
Width
114 mm
Depth
36 mm
Height
140 mm
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 10035UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 10035UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
10035UK 10035UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10034UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 10034UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
10034UK 10034UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10033UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10033UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10033UK 10033UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10032UK ink cartridge High (XL) Yield Black MM 10032UK ink cartridge High (XL) Yield Black
(show image)
10032UK 10032UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10035DK Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10034DK Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10033DK Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.363XL (C8719EE) ink cartridge High (XL) Yield MM Black Inkjet Cartridge - Replaces HP No.363XL (C8719EE) ink cartridge High (XL) Yield
(show image)
10032DK Black Inkjet Cartridge - Replaces HP No.363XL (C8719EE) 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC4501 ink cartridge 1 pc(s) Cyan
(show image)
WEC4501 WEC4501 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
358028 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)