location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 3.0 Trayless External 3.5” SATA III HDD Enclosure w/ UASP for SATA 6 Gbps – Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Trayless External 3.5” SATA III HDD Enclosure w/ UASP for SATA 6 Gbps – Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3510BMU33T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852562 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:02:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB 3.0 Trayless External 3.5” SATA III HDD Enclosure w/ UASP for SATA 6 Gbps – Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA 3.5"
  • - Hot-swap
  • - 5 Gbit/s
  • - Black
More>>>
Storage
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
Number of storage drives installed
1
Hot-swap
Yes
Maximum storage capacity
4 TB
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Design
Product colour *
Black
Material
Aluminium
LED indicators
Activity, Power
Performance
Data transfer rate
5 Gbit/s
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Storage temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
145 mm
Depth
206 mm
Height
38 mm
Weight
930 g
Package width
255 mm
Package depth
240 mm
Package height
80 mm
Package weight
1.1 kg
Packaging content
Cables included
USB
Other features
Compatible operating systems
Windows XP (32/64-bit)/ Server 2003 (32/64-bit)/ Server 2008 R2/ Vista (32/64-bit)/ 7 (32/64-bit)/ 8 (32/64-bit) Mac OS X Linux
Technical details
Compliance certificates
RoHS