location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Epilator HP6503/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epilator HP6503/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6503/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103356349 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HP6503/10 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Premium ice cooler
Premium ice cooler

The patented ice cooler soothes the skin reducing the unpleasant feeling of epilation. Its pivoting head follows every curve of your body for optimal cooling and less pain.

New ceramic epilation system

Thanks to its unique ceramic material and ergonomic shape the epilation head catches more hairs ensuring up to 20% faster* epilation. *Compared to Philips Satin Ice.

Washable for extra hygiene

For extra hygiene and easy cleaning.

Sonic massage system

High-frequent massaging minimises the pulling sensation.

Charging stand included

Cordless epilation, anywhere!

Hypoallergenic discs
Hypoallergenic discs

Reduce risk of allergic skin irritation, taking extra care of your skin.

Features
Number of tweezers *
24 tweezers
Washable *
Yes
Number of speeds
2
Rotational speed
2500 RPM
Rotational speed (min)
2500 RPM
Ceramic epilation system
Yes
Number of catching points
24
Number of discs
13 discs
Power
Power source
AC
Power
AC input voltage
100 - 240 V
Power
6 W
Motor voltage
14 V
Other features
Type
Epilator
Packaging content
Cleaning brush
Yes
Logistics data
Pallet size (GB)
待定
Technical details
Sonic massage system
Yes