location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH-S222L black optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH-S222L black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-S222L/BEBE show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:13:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SH-S222L black optical disc drive Internal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - EIDE/ATA
  • - Internal Tray Mounting: Vertical/Horizontal
  • - Black
More>>>
Design
Internal *
Yes
Product colour
Black
Disc loading type
Tray
Mounting
Vertical/Horizontal
Performance
Interface *
EIDE/ATA
Drive device, buffer size
2 MB
Writing speed
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
4x
DVD+R write speed *
22x
DVD-R write speed
22x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
CD read speed *
48x
CD-R read speed
40x
CD-RW read speed
40x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
DVD-RAM read speed
12x
DVD+RW read speed
12x
Weight & dimensions
Height
42 mm
Packaging data
Package dimensions (WxDxH)
223 x 104 x 200 mm
Other features
Media types supported
DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW,DVD-ROM, DVD-Video, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-Audio, Video-CD, Photo CD, CD-I(FMV), CD-Extra, CD-TEXT
Dimensions (WxDxH)
148.2 x 170 x 42 mm
Size (imperial)
13.3 cm (5.25")
Drive device, transfer rate
33.3 MB/s
Brand Image Product code Product Stock Price from
Samsung SH-S222L ivoire optical disc drive Internal Ivory Samsung SH-S222L ivoire optical disc drive Internal Ivory
(show image)
SH-S222L/BEWN SH-S222L ivoire 0.00
(excl. VAT)
0 (incl. VAT)
Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black
(show image)
AA-ES0N09B External DVD RW +/- Dual Layer Drive 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SE-S084B/RSSN optical disc drive Samsung SE-S084B/RSSN optical disc drive
(show image)
SE-S084B/RSSN SE-S084B/RSSN 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SE-S084B optical disc drive White Samsung SE-S084B optical disc drive White
(show image)
SE-S084B/RSWN SE-S084B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black Samsung External DVD RW +/- Dual Layer Drive optical disc drive Black
(show image)
AA-ES0N09B/E External DVD RW +/- Dual Layer Drive 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SE-S184M DVD±R/RW Drive Writemaster optical disc drive Internal Black Samsung SE-S184M DVD±R/RW Drive Writemaster optical disc drive Internal Black
(show image)
SE-S184M/EUBM SE-S184M DVD±R/RW Drive Writemaster 0.00
(excl. VAT)
0 (incl. VAT)
Samsung External DVD Super Multi Drive, Red optical disc drive Samsung External DVD Super Multi Drive, Red optical disc drive
(show image)
AA-ES0RQ30/E External DVD Super Multi Drive, Red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung External DVD Super Multi Drive, Silver optical disc drive Samsung External DVD Super Multi Drive, Silver optical disc drive
(show image)
AA-ES0SQ30/E External DVD Super Multi Drive, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DVD-RW Super Multi Drive optical disc drive Samsung DVD-RW Super Multi Drive optical disc drive
(show image)
AA-ES0U12B/E DVD-RW Super Multi Drive 0.00
(excl. VAT)
0 (incl. VAT)
Samsung External DVD/CD-RW Combo Drive optical disc drive Black Samsung External DVD/CD-RW Combo Drive optical disc drive Black
(show image)
AA-EB0U12B/E External DVD/CD-RW Combo Drive 0.00
(excl. VAT)
0 (incl. VAT)